Vishay Intertechnology, Inc. Metal Film Resistors - CMF5513K300FKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5513K300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5513K300FKRE
Metal Film Resistors - CMF5513K300FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5513K300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K300FKRE-ND
Through Hole Resistors CMF5513K300FKRE-ND
13.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8122
Resistor,metal Film,13.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8122
Resistor,Metal Film,13.3KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,13.3KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K300FKRE CMF5513K300FKRE-ND 40C8122
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,13.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers