Vishay Intertechnology, Inc. RES 12.1 OHM 1/2W 1% AXIAL CMF5512R100FKRE

Description
RES 12.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/2W 1% AXIAL - CMF5512R100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/2W 1% AXIAL
CMF5512R100FKRE
RES 12.1 OHM 1/2W 1% AXIAL CMF5512R100FKRE
RES 12.1ohm 1/2W 1% AXIAL

RES 12.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512R100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R100FKRE-ND
Through Hole Resistors CMF5512R100FKRE-ND
12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7885
Resistor,metal Film,12.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7885
Resistor,Metal Film,12.1Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12.1Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R100FKRE CMF5512R100FKRE-ND 40C7885
Product Name RES 12.1 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,12.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers