Vishay Intertechnology, Inc. Through Hole Resistors CMF55133K00FKR6

Description
133 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
133 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55133K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133K00FKR6-ND
Through Hole Resistors CMF55133K00FKR6-ND
133 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55133K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55133K00FKR6
Metal Film Resistors - CMF55133K00FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.33Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.33Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8268
Resistor,metal Film,1.33Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8268
Resistor,Metal Film,1.33MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.33MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133K00FKR6-ND CMF55133K00FKR6 40C8268
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.33Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details