Vishay Intertechnology, Inc. RES 13K OHM 1/2W 1% AXIAL CMF5513K000FKEA

Description
RES 13Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/2W 1% AXIAL - CMF5513K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 1% AXIAL
CMF5513K000FKEA
RES 13K OHM 1/2W 1% AXIAL CMF5513K000FKEA
RES 13Kohm 1/2W 1% AXIAL

RES 13Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K000FKEA-ND
Through Hole Resistors CMF5513K000FKEA-ND
13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13K 1% T-1 Ea E3 Vishay - 48P6025 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13K 1% T-1 Ea E3 Vishay
48P6025
Cmf-55 13K 1% T-1 Ea E3 Vishay 48P6025
CMF-55 13K 1% T-1 EA e3

CMF-55 13K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K000FKEA CMF5513K000FKEA-ND 48P6025
Product Name RES 13K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 13K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details