Vishay Intertechnology, Inc. RES 12.7 OHM 1/2W .5% AXIAL CMF5512R700DHEA

Description
RES 12.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1/2W .5% AXIAL - CMF5512R700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/2W .5% AXIAL
CMF5512R700DHEA
RES 12.7 OHM 1/2W .5% AXIAL CMF5512R700DHEA
RES 12.7ohm 1/2W .5% AXIAL

RES 12.7ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512R700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R700DHEA-ND
Through Hole Resistors CMF5512R700DHEA-ND
12.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.7 .5% T-2 Ea E3 Vishay - 68P0894 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.7 .5% T-2 Ea E3 Vishay
68P0894
Cmf-55 12.7 .5% T-2 Ea E3 Vishay 68P0894
CMF-55 12.7 .5% T-2 EA e3

CMF-55 12.7 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R700DHEA CMF5512R700DHEA-ND 68P0894
Product Name RES 12.7 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 12.7 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers