Vishay Intertechnology, Inc. RES 13K OHM 1/2W 1% AXIAL CMF5513K000FKEA70

Description
RES 13Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/2W 1% AXIAL - CMF5513K000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 1% AXIAL
CMF5513K000FKEA70
RES 13K OHM 1/2W 1% AXIAL CMF5513K000FKEA70
RES 13Kohm 1/2W 1% AXIAL

RES 13Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K000FKEA70-ND
Through Hole Resistors CMF5513K000FKEA70-ND
13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 13K 1% T-1 Ea E3 Vishay - 68P1091 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 13K 1% T-1 Ea E3 Vishay
68P1091
Cmf-55-70 13K 1% T-1 Ea E3 Vishay 68P1091
CMF-55-70 13K 1% T-1 EA e3

CMF-55-70 13K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K000FKEA70 CMF5513K000FKEA70-ND 68P1091
Product Name RES 13K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 13K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details