Vishay Intertechnology, Inc. RES 130 OHM 1/2W 1% AXIAL CMF55130R00FKEA70

Description
RES 130ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/2W 1% AXIAL - CMF55130R00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/2W 1% AXIAL
CMF55130R00FKEA70
RES 130 OHM 1/2W 1% AXIAL CMF55130R00FKEA70
RES 130ohm 1/2W 1% AXIAL

RES 130ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55130R00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130R00FKEA70-ND
Through Hole Resistors CMF55130R00FKEA70-ND
130 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 130 1% T-1 Ea E3 Vishay - 68P1237 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 130 1% T-1 Ea E3 Vishay
68P1237
Cmf-55-70 130 1% T-1 Ea E3 Vishay 68P1237
CMF-55-70 130 1% T-1 EA e3

CMF-55-70 130 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130R00FKEA70 CMF55130R00FKEA70-ND 68P1237
Product Name RES 130 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 130 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers