Vishay Intertechnology, Inc. RES 13.5K OHM 1/2W 0.1% AXIAL CMF5513K500BEEA70

Description
RES 13.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.5K OHM 1/2W 0.1% AXIAL - CMF5513K500BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5K OHM 1/2W 0.1% AXIAL
CMF5513K500BEEA70
RES 13.5K OHM 1/2W 0.1% AXIAL CMF5513K500BEEA70
RES 13.5Kohm 1/2W 0.1% AXIAL

RES 13.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K500BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K500BEEA70-ND
Through Hole Resistors CMF5513K500BEEA70-ND
13.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 13.5K .1% T-9 Ea E3 Vishay - 68P1127 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 13.5K .1% T-9 Ea E3 Vishay
68P1127
Cmf-55-70 13.5K .1% T-9 Ea E3 Vishay 68P1127
CMF-55-70 13.5K .1% T-9 EA e3

CMF-55-70 13.5K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K500BEEA70 CMF5513K500BEEA70-ND 68P1127
Product Name RES 13.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 13.5K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details