Vishay Intertechnology, Inc. RES 133 OHM 1/2W 1% AXIAL CMF55133R00FHEB

Description
RES 133ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/2W 1% AXIAL - CMF55133R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/2W 1% AXIAL
CMF55133R00FHEB
RES 133 OHM 1/2W 1% AXIAL CMF55133R00FHEB
RES 133ohm 1/2W 1% AXIAL

RES 133ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF133HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF133HFCT-ND
Through Hole Resistors CMF133HFCT-ND
133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF133HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF133HFTR-ND
Through Hole Resistors CMF133HFTR-ND
133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 133 1% T-2 Eb E3 Vishay - 68P1270 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 133 1% T-2 Eb E3 Vishay
68P1270
Cmf-55 133 1% T-2 Eb E3 Vishay 68P1270
CMF-55 133 1% T-2 EB e3

CMF-55 133 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133R00FHEB CMF133HFCT-ND 68P1270
Product Name RES 133 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 133 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details