Vishay Intertechnology, Inc. Through Hole Resistors CMF55130K00BHR6

Description
130 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55130K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130K00BHR6-ND
Through Hole Resistors CMF55130K00BHR6-ND
130 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 130K OHM 1/2W .1% AXIAL - CMF55130K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/2W .1% AXIAL
CMF55130K00BHR6
RES 130K OHM 1/2W .1% AXIAL CMF55130K00BHR6
RES 130Kohm 1/2W .1% AXIAL

RES 130Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,1.3Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.3Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8213
Resistor,metal Film,1.3Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8213
Resistor,Metal Film,1.3MOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.3MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130K00BHR6-ND CMF55130K00BHR6 40C8213
Product Name Through Hole Resistors RES 130K OHM 1/2W .1% AXIAL Resistor,metal Film,1.3Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details