Vishay Intertechnology, Inc. Through Hole Resistors CMF55130K00FHEB

Description
130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF130KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF130KHFCT-ND
Through Hole Resistors CMF130KHFCT-ND
130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF130KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF130KHFTR-ND
Through Hole Resistors CMF130KHFTR-ND
130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 130K OHM 1/2W 1% AXIAL - CMF55130K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/2W 1% AXIAL
CMF55130K00FHEB
RES 130K OHM 1/2W 1% AXIAL CMF55130K00FHEB
RES 130Kohm 1/2W 1% AXIAL

RES 130Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 130K 1% T-2 Eb E3 Vishay - 68P1220 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 130K 1% T-2 Eb E3 Vishay
68P1220
Cmf-55 130K 1% T-2 Eb E3 Vishay 68P1220
CMF-55 130K 1% T-2 EB e3

CMF-55 130K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF130KHFCT-ND CMF55130K00FHEB 68P1220
Product Name Through Hole Resistors RES 130K OHM 1/2W 1% AXIAL Cmf-55 130K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details