Vishay Intertechnology, Inc. RES 13.3K OHM 1/2W 0.5% AXIAL CMF5513K300DHR6

Description
RES 13.3Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/2W 0.5% AXIAL - CMF5513K300DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/2W 0.5% AXIAL
CMF5513K300DHR6
RES 13.3K OHM 1/2W 0.5% AXIAL CMF5513K300DHR6
RES 13.3Kohm 1/2W 0.5% AXIAL

RES 13.3Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K300DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K300DHR6-ND
Through Hole Resistors CMF5513K300DHR6-ND
13.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8107 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8107
Resistor,metal Film,13.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8107
Resistor,Metal Film,13.3KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,13.3KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K300DHR6 CMF5513K300DHR6-ND 40C8107
Product Name RES 13.3K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,13.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details