Vishay Intertechnology, Inc. RES 133 OHM 1/2W 1% AXIAL CMF55133R00FKBF

Description
RES 133ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/2W 1% AXIAL - CMF55133R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/2W 1% AXIAL
CMF55133R00FKBF
RES 133 OHM 1/2W 1% AXIAL CMF55133R00FKBF
RES 133ohm 1/2W 1% AXIAL

RES 133ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55133R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133R00FKBF-ND
Through Hole Resistors CMF55133R00FKBF-ND
133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,133Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 81H5388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,133Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
81H5388
Resistor,metal Film,133Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 81H5388
Resistor,Metal Film,133Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,133Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133R00FKBF CMF55133R00FKBF-ND 81H5388
Product Name RES 133 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,133Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details