Vishay Intertechnology, Inc. RES 130.6 OHM 1/2W 0.1% AXIAL CMF55130R60BHBF

Description
RES 130.6ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 130.6ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130.6 OHM 1/2W 0.1% AXIAL - CMF55130R60BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130.6 OHM 1/2W 0.1% AXIAL
CMF55130R60BHBF
RES 130.6 OHM 1/2W 0.1% AXIAL CMF55130R60BHBF
RES 130.6ohm 1/2W 0.1% AXIAL

RES 130.6ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55130R60BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130R60BHBF-ND
Through Hole Resistors CMF55130R60BHBF-ND
130.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 130.6 .1% T-2 B14 Vishay - 68P1240 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 130.6 .1% T-2 B14 Vishay
68P1240
Cmf-55 130.6 .1% T-2 B14 Vishay 68P1240
CMF-55 130.6 .1% T-2 B14

CMF-55 130.6 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130R60BHBF CMF55130R60BHBF-ND 68P1240
Product Name RES 130.6 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 130.6 .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 131 ohms 131 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details