U.S. Plastic Corporation Phenolic Grade XX Sheeting 45473

Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade XX is copper color, hard, strong paper base laminate with good mechanical properties, high dielectrical strength and resistance to moisture for many usual electrical applications. It has machineability qualities and will withstand up to 266F. Moisture absorption rate 1.3%. Impact strength ft. lb/in. of notch. ASTM D732 XX-.055; CE-1.8; LE 1.5; G-10 12.0
Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade XX is copper color, hard, strong paper base laminate with good mechanical properties, high dielectrical strength and resistance to moisture for many usual electrical applications. It has machineability qualities and will withstand up to 266F. Moisture absorption rate 1.3%. Impact strength ft. lb/in. of notch. ASTM D732 XX-.055; CE-1.8; LE 1.5; G-10 12.0

Suppliers

Company
Product
Description
Supplier Links
Phenolic Grade XX Sheeting - 45473 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Grade XX Sheeting
45473
Phenolic Grade XX Sheeting 45473
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade XX is copper color, hard, strong paper base laminate with good mechanical properties, high dielectrical strength and resistance to moisture for many usual electrical applications. It has machineability qualities and will withstand up to 266F. Moisture absorption rate 1.3%. Impact strength ft. lb/in. of notch. ASTM D732 XX-.055; CE-1.8; LE 1.5; G-10 12.0

Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade XX is copper color, hard, strong paper base laminate with good mechanical properties, high dielectrical strength and resistance to moisture for many usual electrical applications. It has machineability qualities and will withstand up to 266F. Moisture absorption rate 1.3%. Impact strength ft. lb/in. of notch. ASTM D732 XX-.055; CE-1.8; LE 1.5; G-10 12.0

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 45473
Product Name Phenolic Grade XX Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ptfe valve seat -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Material Type BioMedical
Industry Electronics; Sanitary; Chemical and petroleum industry Electrical and electronic industry Medical and pharmaceutical industry Medical and pharmaceutical industry
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Rubber Sheets - 2027915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Width / O.D. 39.37 inch (1000 mm)
View Details