U.S. Plastic Corporation Phenolic Grade CE Sheeting 45486

Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade CE is a brown color laminate with canvas base fabric weighing over 4 oz./square yard. It is tough and strong with high impact strength and good resistance for gears, pulleys, sheaves and electrical components. Easy to machine and will withstand up to 275F. Moisture absorption rate 1.6%.
Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade CE is a brown color laminate with canvas base fabric weighing over 4 oz./square yard. It is tough and strong with high impact strength and good resistance for gears, pulleys, sheaves and electrical components. Easy to machine and will withstand up to 275F. Moisture absorption rate 1.6%.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Grade CE Sheeting - 45486 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Grade CE Sheeting
45486
Phenolic Grade CE Sheeting 45486
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade CE is a brown color laminate with canvas base fabric weighing over 4 oz./square yard. It is tough and strong with high impact strength and good resistance for gears, pulleys, sheaves and electrical components. Easy to machine and will withstand up to 275F. Moisture absorption rate 1.6%.

Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade CE is a brown color laminate with canvas base fabric weighing over 4 oz./square yard. It is tough and strong with high impact strength and good resistance for gears, pulleys, sheaves and electrical components. Easy to machine and will withstand up to 275F. Moisture absorption rate 1.6%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 45486
Product Name Phenolic Grade CE Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® PFA Resins -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Perfluoro alkoxy (PFA)
Features Flame Retardant
View Details
PTFE Irregular Shaped Parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry electrical insulation parts,sealing parts,automobile parts,corrosive fluid conduit,connector accessories
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details