TE Connectivity Datasheets for Current Transformers
Current transformers are used to step down current in a very predictable fashion with respect to current and phase. They are generally used as inputs to current instruments.
Current Transformers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Body Features Product Weight : .053 KG [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 60/1 Product Depth : 53 MM [2.086 INCH ] Product Height : 57.3 MM [2.255 INCH ] Product Width :... | |
| Body Features Product Weight : .053 KG [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 75/1 Product Depth : 53 MM [2.086 INCH ] Product Height : 57.3 MM [2.255 INCH ] Product Width :... | |
| Body Features Product Weight : .053 KG [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 80/1 Product Depth : 53 MM [2.086 INCH ] Product Height : 57.3 MM [2.255 INCH ] Product Width :... | |
| Body Features Product Weight : .053 KG [.617 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 100/1 Product Depth : 53 MM [2.086 INCH ] Product Height : 57.3 MM [2.255 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [.551 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 28 MM [1.102 INCH ] CT Ratio : 300/1 Product Depth : 62.2 MM [2.448 INCH ] Product Height : 71.7 MM [2.822 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [.573 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 28 MM [1.102 INCH ] CT Ratio : 400/1 Product Depth : 62.2 MM [2.448 INCH ] Product Height : 71.7 MM [2.822 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 28 MM [1.102 INCH ] CT Ratio : 500/1 Product Depth : 62.2 MM [2.448 INCH ] Product Height : 71.7 MM [2.822 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [.705 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 100/1 Product Depth : 61.5 MM [2.421 INCH ] Product Height : 72.7 MM [2.862 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [.727 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 150/1 Product Depth : 61.5 MM [2.421 INCH ] Product Height : 72.7 MM [2.862 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [.749 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 200/1 Product Depth : 61.5 MM [2.421 INCH ] Product Height : 72.7 MM [2.862 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [.771 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 250/1 Product Depth : 61.5 MM [2.421 INCH ] Product Height : 72.7 MM [2.862 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [.771 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 28 MM [1.102 INCH ] CT Ratio : 500/5 Product Depth : 62.2 MM [2.448 INCH ] Product Height : 71.7 MM [2.822 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [.859 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 100/5 Product Depth : 61.5 MM [2.421 INCH ] Product Height : 72.7 MM [2.862 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [.903 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 150/5 Product Depth : 61.5 MM [2.421 INCH ] Product Height : 72.7 MM [2.862 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [.925 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 200/5 Product Depth : 61.5 MM [2.421 INCH ] Product Height : 72.7 MM [2.862 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [.947 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 250/5 Product Depth : 61.5 MM [2.421 INCH ] Product Height : 72.7 MM [2.862 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [1.01 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 28 MM [1.102 INCH ] CT Ratio : 300/5 Product Depth : 62.2 MM [2.448 INCH ] Product Height : 71.7 MM [2.822 INCH ] Product Width :... | |
| Body Features Product Weight : .072 KG [1.05 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 28 MM [1.102 INCH ] CT Ratio : 400/5 Product Depth : 62.2 MM [2.448 INCH ] Product Height : 71.7 MM [2.822 INCH ] Product Width :... | |
| Body Features Product Weight : .13 KG [.286 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : .14 KG [.308 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : .17 KG [.374 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : .2 KG [.44 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : .32 KG [.705 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 22 MM [.866 INCH ] Aperture Width : 22 MM [.866 INCH ] CT Ratio : 250/0.1 Product Depth : 35 MM [1.377 INCH ] Product Height :... | |
| Body Features Product Weight : .37 KG [.815 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 22 MM [.866 INCH ] Aperture Width : 22 MM [.866 INCH ] CT Ratio : 125/0.1 Product Depth : 35 MM [1.377 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 14 MM [.551 INCH ] CT Ratio : 100/5 Product Depth : 100 MM [3.937 INCH ] Product Height : 68.2 MM [2.685 INCH ] Product Width... | |
| Body Features Product Weight : .4 KG [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 14 MM [.551 INCH ] CT Ratio : 125/5 Product Depth : 100 MM [3.937 INCH ] Product Height : 68.2 MM [2.685 INCH ] Product Width... | |
| Body Features Product Weight : .4 KG [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 14 MM [.551 INCH ] CT Ratio : 150/5 Product Depth : 100 MM [3.937 INCH ] Product Height : 68.2 MM [2.685 INCH ] Product Width... | |
| Body Features Product Weight : .4 KG [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 14 MM [.551 INCH ] CT Ratio : 50/5 Product Depth : 100 MM [3.937 INCH ] Product Height : 68.2 MM [2.685 INCH ] Product Width... | |
| Body Features Product Weight : .4 KG [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 14 MM [.551 INCH ] CT Ratio : 60/5 Product Depth : 100 MM [3.937 INCH ] Product Height : 68.2 MM [2.685 INCH ] Product Width... | |
| Body Features Product Weight : .4 KG [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 14 MM [.551 INCH ] CT Ratio : 75/5 Product Depth : 100 MM [3.937 INCH ] Product Height : 68.2 MM [2.685 INCH ] Product Width... | |
| Body Features Product Weight : .4 KG [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 20 MM [.787 INCH ] CT Ratio : 180/5 Product Depth : 100 MM [3.937 INCH ] Product Height : 71.2 MM [2.803 INCH ] Product Width :... | |
| Body Features Product Weight : .4 KG [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 20 MM [.787 INCH ] CT Ratio : 200/5 Product Depth : 100 MM [3.937 INCH ] Product Height : 71.2 MM [2.803 INCH ] Product Width :... | |
| Body Features Product Weight : .4 KG [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 20 MM [.787 INCH ] CT Ratio : 250/5 Product Depth : 100 MM [3.937 INCH ] Product Height : 71.2 MM [2.803 INCH ] Product Width :... | |
| Body Features Product Weight : .4 KG [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 22 MM [.866 INCH ] Aperture Width : 22 MM [.866 INCH ] CT Ratio : 60/0.1 Product Depth : 35 MM [1.377 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [.992 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 25 MM [.984 INCH ] Aperture Width : 21 MM [4.143 INCH ] CT Ratio : 100/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [.992 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 25 MM [.984 INCH ] Aperture Width : 21 MM [4.144 INCH ] CT Ratio : 125/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [.992 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 25 MM [.984 INCH ] Aperture Width : 21 MM [4.145 INCH ] CT Ratio : 160/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [.992 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 25 MM [.984 INCH ] Aperture Width : 21 MM [4.146 INCH ] CT Ratio : 250/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [1.1 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 25 MM [.984 INCH ] Aperture Width : 15 MM [4.104 INCH ] CT Ratio : 100/5 Product Depth : 60 MM [2.362 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [1.1 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 25 MM [.984 INCH ] Aperture Width : 15 MM [4.105 INCH ] CT Ratio : 160/5 Product Depth : 60 MM [2.362 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [1.1 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 25 MM [.984 INCH ] Aperture Width : 15 MM [4.106 INCH ] CT Ratio : 60/5 Product Depth : 60 MM [2.362 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [1.43 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 27 MM [1.063 INCH ] Aperture Width : 32 MM [1.26 INCH ] CT Ratio : 250/5 Product Depth : 39 MM [1.535 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [1.58 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 27 MM [1.063 INCH ] Aperture Width : 32 MM [1.26 INCH ] CT Ratio : 400/5 Product Depth : 39 MM [1.535 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [1.65 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 27 MM [1.063 INCH ] Aperture Width : 32 MM [1.26 INCH ] CT Ratio : 630/5 Product Depth : 39 MM [1.535 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [1.94 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 40 MM [1.575 INCH ] Aperture Width : 52 MM [2.047 INCH ] CT Ratio : 630/5 Product Depth : 39 MM [1.535 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [1.98 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 40 MM [1.575 INCH ] Aperture Width : 52 MM [2.047 INCH ] CT Ratio : 800/5 Product Depth : 39 MM [1.535 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [2.02 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 40 MM [1.575 INCH ] Aperture Width : 52 MM [2.047 INCH ] CT Ratio : 400/5 Product Depth : 39 MM [1.535 INCH ] Product Height :... | |
| Body Features Product Weight : .4 KG [2.4 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 20 MM [.787 INCH ] CT Ratio : 160/5 Product Depth : 100 MM [3.937 INCH ] Product Height : 71.2 MM [2.803 INCH ] Product Width :... | |
| Body Features Product Weight : .42 KG [.418 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : .64 CT Ratio : 50/5 Product Depth (INCH) : 1.25 Product Height (INCH) : 1.99 Product Width... | |
| Body Features Product Weight : .45 KG [1 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 31.75 Product Height (MM) : 41.4 Product Width (MM) : 152.4 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : .5 KG [1.1 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 1.05 CT Ratio : 250/5 Product Depth (INCH) : 1.05 Product Height (INCH) : 2.46 Product Width... | |
| Body Features Product Weight : .5 KG [1.102 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 40 MM [1.748 INCH ] CT Ratio : 200/1 Product Depth : 40 MM [1.574 INCH ] Electrical Characteristics Class .5 Burden Rating... | |
| Body Features Product Weight : .575 KG [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM [.964 INCH ] Aperture Width : 14.5 MM [.57 INCH ] CT Ratio : 100/5 Product Depth : 60 MM [2.362 INCH ] Product Height :... | |
| Body Features Product Weight : .575 KG [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM [.964 INCH ] Aperture Width : 14.5 MM [.57 INCH ] CT Ratio : 125/5 Product Depth : 60 MM [2.362 INCH ] Product Height :... | |
| Body Features Product Weight : .575 KG [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM [.964 INCH ] Aperture Width : 14.5 MM [.57 INCH ] CT Ratio : 150/5 Product Depth : 60 MM [2.362 INCH ] Product Height :... | |
| Body Features Product Weight : .575 KG [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM [.964 INCH ] Aperture Width : 14.5 MM [.57 INCH ] CT Ratio : 160/5 Product Depth : 60 MM [2.362 INCH ] Product Height :... | |
| Body Features Product Weight : .575 KG [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM [.964 INCH ] Aperture Width : 14.5 MM [.57 INCH ] CT Ratio : 60/5 Product Depth : 60 MM [2.362 INCH ] Product Height :... | |
| Body Features Product Weight : .575 KG [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM [.964 INCH ] Aperture Width : 20.5 MM [.807 INCH ] CT Ratio : 100/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .575 KG [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM [.964 INCH ] Aperture Width : 20.5 MM [.807 INCH ] CT Ratio : 125/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .575 KG [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM [.964 INCH ] Aperture Width : 20.5 MM [.807 INCH ] CT Ratio : 150/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .575 KG [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM [.964 INCH ] Aperture Width : 20.5 MM [.807 INCH ] CT Ratio : 160/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .575 KG [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM [.964 INCH ] Aperture Width : 20.5 MM [.807 INCH ] CT Ratio : 200/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .575 KG [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM [.964 INCH ] Aperture Width : 20.5 MM [.807 INCH ] CT Ratio : 250/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .6 KG [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 2.06 CT Ratio : 100/5 Product Depth (INCH) : 1.1 Product Height (INCH) : 3.63 Product Width... | |
| Body Features Product Weight : .6 KG [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 2.06 CT Ratio : 1200/5 Product Depth (INCH) : 1.09 Product Height (INCH) : 3.5 Product Width... | |
| Body Features Product Weight : .6 KG [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 2.06 CT Ratio : 250/5 Product Depth (INCH) : 1.09 Product Height (INCH) : 3.5 Product Width... | |
| Body Features Product Weight : .6 KG [1.32 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 30 Aperture Width (MM) : 145 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : .63 KG [1.38 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 30 Aperture Width (MM) : 160 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : .63 KG [1.38 LB ] Configuration Features Wiring Configuration : Single Phase Electrical Characteristics Output Current (AMP) : 200 Output Voltage (MILV) : 75 Industry Standards Compatible With Agency/Standards Products : UL Product... | |
| Body Features Product Weight : .65 KG [1.43 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 30 Aperture Width (MM) : 190 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : .68 KG [1.49 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 50 Aperture Width (MM) : 270 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : .725 KG [1.6 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 30.5 MM [1.2 INCH ] Aperture Width : 30.5 MM [1.2 INCH ] CT Ratio : 300/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .725 KG [1.6 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 30.5 MM [1.2 INCH ] Aperture Width : 30.5 MM [1.2 INCH ] CT Ratio : 500/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .725 KG [1.6 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 30.5 MM [1.2 INCH ] Aperture Width : 30.5 MM [1.2 INCH ] CT Ratio : 600/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .725 KG [1.6 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 30.5 MM [1.2 INCH ] Aperture Width : 30.5 MM [1.2 INCH ] CT Ratio : 630/5 Product Depth : 38 MM [1.496 INCH ] Product Height :... | |
| Body Features Product Weight : .75 KG [1.1 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 30 MM [1.181 INCH ] Aperture Width : 20 MM [.787 INCH ] CT Ratio : 100/5 Product Depth : 40 MM [1.574 INCH ] Product Height :... | |
| Body Features Product Weight : .75 KG [1.65 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 30 MM [1.181 INCH ] Aperture Width : 20 MM [.787 INCH ] CT Ratio : 150/5 Product Depth : 40 MM [1.574 INCH ] Product Height :... | |
| Body Features Product Weight : .75 KG [1.65 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 30 MM [1.181 INCH ] Aperture Width : 20 MM [.787 INCH ] CT Ratio : 200/5 Product Depth : 40 MM [1.574 INCH ] Product Height :... | |
| Body Features Product Weight : .75 KG [1.65 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 30 MM [1.181 INCH ] Aperture Width : 20 MM [.787 INCH ] CT Ratio : 250/5 Product Depth : 40 MM [1.574 INCH ] Product Height :... | |
| Body Features Product Weight : .75 KG [1.65 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 30 MM [1.181 INCH ] Aperture Width : 20 MM [.787 INCH ] CT Ratio : 300/5 Product Depth : 40 MM [1.574 INCH ] Product Height :... | |
| Body Features Product Weight : .75 KG [1.65 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 30 MM [1.181 INCH ] Aperture Width : 20 MM [.787 INCH ] CT Ratio : 400/5 Product Depth : 40 MM [1.574 INCH ] Product Height :... | |
| Body Features Product Weight : .85 KG [1.87 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 40 Aperture Height (MM) : 30 Aperture Width (MM) : 138 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : .85 KG [1.87 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 40 Aperture Height (MM) : 30 Aperture Width (MM) : 145 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : .9 KG [.903 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : .94 CT Ratio : 100/5 Product Depth (INCH) : 1.38 Product Height (INCH) : 2.75 Product Width... | |
| Body Features Product Weight : .9 KG [.903 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : .94 CT Ratio : 150/5 Product Depth (INCH) : 1.38 Product Height (INCH) : 2.75 Product Width... | |
| Body Features Product Weight : .9 KG [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 50 MM [1.968 INCH ] CT Ratio : 1000/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : .9 KG [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 50 MM [1.968 INCH ] CT Ratio : 250/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : .9 KG [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 50 MM [1.968 INCH ] CT Ratio : 300/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : .9 KG [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 50 MM [1.968 INCH ] CT Ratio : 400/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : .9 KG [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 50 MM [1.968 INCH ] CT Ratio : 500/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : .9 KG [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 50 MM [1.968 INCH ] CT Ratio : 600/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : .9 KG [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 50 MM [1.968 INCH ] CT Ratio : 750/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : .9 KG [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 50 MM [1.968 INCH ] CT Ratio : 800/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : .92 KG [2.02 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 40 Aperture Height (MM) : 30 Aperture Width (MM) : 160 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 1 KG [.992 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 1.56 CT Ratio : 150/5 Product Depth (INCH) : 1.09 Product Height (INCH) : 3.65 Product Width... | |
| Body Features Product Weight : 1 KG [1.76 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 85 MM [3.3 INCH ] CT Ratio : 1000/5 Product Depth : 30 MM [1.181 INCH ] Electrical Characteristics Class .5 Burden Rating... | |
| Body Features Product Weight : 1 KG [2.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 40 Aperture Height (MM) : 30 Aperture Width (MM) : 160 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 1 KG [2.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 35 MM [1.377 INCH ] CT Ratio : 200/5 Product Depth : 40 MM [1.574 INCH ] Product Width : 98 MM [3.858 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 1 KG [2.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 35 MM [1.377 INCH ] CT Ratio : 250/5 Product Depth : 35 MM [1.377 INCH ] Product Width : 98 MM [3.858 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 1 KG [2.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 55 MM [2.165 INCH ] CT Ratio : 500/5 Product Depth : 55 MM [2.165 INCH ] Product Width : 98 MM [3.858 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 1 KG [2.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 65 MM [2.559 INCH ] CT Ratio : 800/5 Product Depth : 40 MM [1.574 INCH ] Product Width : 110 MM [4.33 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 1 KG [3.19 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 40 Aperture Height (MM) : 30 Aperture Width (MM) : 190 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 1.05 KG [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 400/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.05 KG [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 500/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.05 KG [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 600/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.05 KG [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 800/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.05 KG [2.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 1000/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.05 KG [2.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 250/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.05 KG [2.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 300/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.05 KG [2.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 750/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.11 KG [2.44 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 40 Aperture Height (MM) : 30 Aperture Width (MM) : 190 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 1.25 KG [2.64 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 120 MM [4.724 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 1000/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.25 KG [2.64 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 120 MM [4.724 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 1200/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.25 KG [2.64 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 120 MM [4.724 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 1250/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.25 KG [2.64 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 120 MM [4.724 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 1500/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.25 KG [2.64 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 120 MM [4.724 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 500/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.25 KG [2.64 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 120 MM [4.724 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 600/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.25 KG [2.64 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 120 MM [4.724 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 800/5 Product Depth : 32 MM [1.259 INCH ] Product Height :... | |
| Body Features Product Weight : 1.45 KG [3.19 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 60 Aperture Height (MM) : 30 Aperture Width (MM) : 158 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 1.45 KG [3.19 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 60 Aperture Height (MM) : 30 Aperture Width (MM) : 165 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 1.5 KG [1.49 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 2.5 CT Ratio : 300/5 Product Depth (INCH) : 1.08 Product Height (INCH) : 4.85 Product Width... | |
| Body Features Product Weight : 1.5 KG [1.49 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 2.5 CT Ratio : 500/5 Product Depth (INCH) : 1.08 Product Height (INCH) : 4.85 Product Width... | |
| Body Features Product Weight : 1.5 KG [3.3 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 35 MM [1.377 INCH ] CT Ratio : 150/5 Product Depth : 50 MM [1.968 INCH ] Product Width : 98 MM [3.858 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 1.5 KG [3.3 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 35 MM [1.377 INCH ] CT Ratio : 250/5 Product Depth : 55 MM [2.165 INCH ] Product Width : 98 MM [3.858 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 1.5 KG [3.3 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 55 MM [2.165 INCH ] CT Ratio : 400/5 Product Depth : 60 MM [2.362 INCH ] Product Width : 98 MM [3.858 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 1.5 KG [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 55 MM [2.165 INCH ] CT Ratio : 300/5 Product Depth : 75 MM [2.952 INCH ] Product Width : 98 MM [3.858 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 1.75 KG [3.85 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 60 Aperture Height (MM) : 30 Aperture Width (MM) : 180 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 10 KG [10 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 1.25 CT Ratio : 100/5 Product Depth (INCH) : 3 Product Height (INCH) : 5.1 Product Width... | |
| Body Features Product Weight : 10 KG [10 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 1.25 CT Ratio : 200/5 Product Depth (INCH) : 3 Product Height (INCH) : 5.1 Product Width... | |
| Body Features Product Weight : 10 KG [10 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 1.25 CT Ratio : 500/5 Product Depth (INCH) : 3 Product Height (INCH) : 5.1 Product Width... | |
| Body Features Product Weight : 10 KG [10 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 1.25 CT Ratio : 75/5 Product Depth (INCH) : 3 Product Height (INCH) : 5.1 Product Width... | |
| Body Features Product Weight : 10.5 KG [23.1 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 168 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 10.5 KG [23.1 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 175 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 11.2 KG [24.6 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 190 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 12 KG [26.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 220 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 15 KG [33 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 300 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 2 KG [2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 1.56 CT Ratio : 400/5 Product Depth (INCH) : 2.06 Product Height (INCH) : 3.63 Product Width... | |
| Body Features Product Weight : 2 KG [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 60 Aperture Height (MM) : 30 Aperture Width (MM) : 210 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 2 KG [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 90 Aperture Height (MM) : 30 Aperture Width (MM) : 158 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 2 KG [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 90 Aperture Height (MM) : 30 Aperture Width (MM) : 165 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 2 KG [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 35 MM [1.377 INCH ] CT Ratio : 100/5 Product Depth : 60 MM [2.362 INCH ] Product Width : 98 MM [3.858 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 2 KG [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 35 MM [1.377 INCH ] CT Ratio : 200/5 Product Depth : 60 MM [2.362 INCH ] Product Width : 98 MM [3.858 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 2 KG [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 80 MM [3.149 INCH ] CT Ratio : 1000/5 Product Depth : 70 MM [2.755 INCH ] Product Width : 125 MM [4.92 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 2.15 KG [4.73 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 70 Aperture Height (MM) : 60 Aperture Width (MM) : 290 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 2.3 KG [5.07 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 30 Aperture Width (MM) : 180 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 2.5 KG [5.51 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 30 Aperture Width (MM) : 210 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 2.5 KG [5.51 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 35 MM [1.377 INCH ] CT Ratio : 150/5 Product Depth : 70 MM [2.755 INCH ] Product Width : 98 MM [3.858 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 2.5 KG [5.51 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 55 MM [2.165 INCH ] CT Ratio : 600/5 Product Depth : 55 MM [2.165 INCH ] Product Width : 125 MM [4.921 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 2.5 KG [5.51 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 80 MM [3.149 INCH ] CT Ratio : 1200/5 Product Depth : 65 MM [2.559 INCH ] Product Width : 125 MM [4.92 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 2.5 KG [5.51 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 90 MM [3.543 INCH ] CT Ratio : 1500/5 Product Depth : 55 MM [2.165 INCH ] Product Width : 140 MM [5.51 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 2.5 KG [5.51 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 90 MM [3.543 INCH ] CT Ratio : 1600/5 Product Depth : 55 MM [2.165 INCH ] Product Width : 140 MM [5.51 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 2.9 KG [6.39 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 30 Aperture Width (MM) : 158 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 2.9 KG [6.39 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 30 Aperture Width (MM) : 165 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 2.9 KG [6.393 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 30 Aperture Width (MM) : 165 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 21 KG [46.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 206 Aperture Height (MM) : 170 Aperture Width (MM) : 185 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 22 KG [48.5 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 206 Aperture Height (MM) : 170 Aperture Width (MM) : 200 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 23 KG [50.7 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 206 Aperture Height (MM) : 170 Aperture Width (MM) : 230 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 28 KG [61.7 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 206 Aperture Height (MM) : 170 Aperture Width (MM) : 310 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 3 KG [6.61 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 100 MM [3.937 INCH ] CT Ratio : 2000/5 Product Depth : 55 MM [2.165 INCH ] Product Width (INCH) : 6.102 Electrical Characteristics... | |
| Body Features Product Weight : 3 KG [6.61 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 110 MM [4.33 INCH ] CT Ratio : 2500/5 Product Depth : 45 MM [1.771 INCH ] Product Width : 165 MM [6.496 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 3 KG [6.61 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 120 MM [4.724 INCH ] CT Ratio : 3000/5 Product Depth : 45 MM [1.771 INCH ] Product Width : 180 MM [7.086 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 3 KG [6.61 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 35 MM [1.377 INCH ] CT Ratio : 100/5 Product Depth : 90 MM [3.543 INCH ] Product Width : 98 MM [3.858 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 3 KG [6.61 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 55 MM [2.165 INCH ] CT Ratio : 400/5 Product Depth : 65 MM [2.559 INCH ] Product Width : 125 MM [4.921 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 3 KG [6.61 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 65 MM [2.559 INCH ] CT Ratio : 800/5 Product Depth : 80 MM [3.149 INCH ] Product Width : 110 MM [4.33 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 3.1 KG [6.83 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 180 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 3.1 KG [6.83 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 90 Aperture Height (MM) : 60 Aperture Width (MM) : 290 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 3.2 KG [7.05 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 210 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 4 KG [8.81 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 55 MM [2.165 INCH ] CT Ratio : 300/5 Product Depth : 90 MM [3.543 INCH ] Product Width : 125 MM [4.921 INCH ] Electrical Characteristics... | |
| Body Features Product Weight : 4.3 KG [7.71 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 160 MM [6.299 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 1000/5 Product Depth : 52 MM [2.047 INCH ] Product Height :... | |
| Body Features Product Weight : 4.3 KG [7.71 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 160 MM [6.299 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 1500/5 Product Depth : 52 MM [2.047 INCH ] Product Height :... | |
| Body Features Product Weight : 4.3 KG [7.71 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 160 MM [6.299 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 2000/5 Product Depth : 52 MM [2.047 INCH ] Product Height :... | |
| Body Features Product Weight : 4.3 KG [7.71 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 160 MM [6.299 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 2500/5 Product Depth : 52 MM [2.047 INCH ] Product Height :... | |
| Body Features Product Weight : 4.3 KG [7.71 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 160 MM [6.299 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 3000/5 Product Depth : 52 MM [2.047 INCH ] Product Height :... | |
| Body Features Product Weight : 4.3 KG [7.71 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 160 MM [6.299 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 5000/5 Product Depth : 52 MM [2.047 INCH ] Product Height :... | |
| Body Features Product Weight : 4.3 KG [7.71 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 160 MM [6.299 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 6000/5 Product Depth : 52 MM [2.047 INCH ] Product Height :... | |
| Body Features Product Weight : 4.3 KG [8.37 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 160 MM [6.299 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 4000/5 Product Depth : 52 MM [2.047 INCH ] Product Height :... | |
| Body Features Product Weight : 4.3 KG [9.47 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 158 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 4.3 KG [9.47 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 165 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 5.2 KG [11.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 130 Aperture Width (MM) : 190 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 5.5 KG [5.51 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 3.13 CT Ratio : 500/5 Product Depth (INCH) : 3 Product Height (INCH) : 5.1 Product Width... | |
| Body Features Product Weight : 5.8 KG [12.7 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 130 Aperture Width (MM) : 220 Electrical Characteristics Output Current (AMP) :... | |
| Body Features Product Weight : 8.3 KG [18.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 130 Aperture Width (MM) : 300 Electrical Characteristics Output Current (AMP) :... | |
| Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 180 Product Weight (KG) : 3.1 Electrical Characteristics Output Current (AMP) : 2500 Output Voltage (MILV) : 75 Industry Standards Compatible... | |
| Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 210 Product Weight (KG) : 3.2 Electrical Characteristics Output Current (AMP) : 2500 Output Voltage (MILV) : 100 Product Type Features... | |
| Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 290 Product Weight (KG) : 5.2 Electrical Characteristics Output Current (AMP) : 2000 Output Voltage (MILV) : 150 Product Type Features... | |
| Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 290 Product Weight (KG) : 5.2 Electrical Characteristics Output Current (AMP) : 2500 Output Voltage (MILV) : 150 Product Type Features... | |
| Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 175 Product Weight (KG) : 10.5 Electrical Characteristics Output Current (AMP) : 5000 Output Voltage (MILV) : 60 Product Type Features... | |
| Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 300 Product Weight (KG) : 15 Electrical Characteristics Output Current (AMP) : 5000 Output Voltage (MILV) : 150 Product Type Features... | |
| Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Product Weight (KG) : .14 Electrical Characteristics Output Current (AMP) : 25 Output Voltage (MILV) : 100 Product Type Features... | |
| Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Product Weight (KG) : .17 Electrical Characteristics Output Current (AMP) : 125 Output Voltage (MILV) : 75 Product Type Features... | |
| Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 50 Aperture Width (MM) : 270 Product Weight (KG) : .68 Electrical Characteristics Output Current (AMP) : 200 Output Voltage (MILV) : 150 Product Type Features... | |
| Dimensions Aperture Diameter (MM) : 40 Aperture Height (MM) : 50 Aperture Width (MM) : 270 Product Weight (KG) : 1.05 Electrical Characteristics Output Current (AMP) : 400 Output Voltage (MILV) : 150 Product Type Features... | |
| Dimensions Aperture Diameter (MM) : 40 Aperture Height (MM) : 50 Aperture Width (MM) : 270 Product Weight (KG) : 1.16 Electrical Characteristics Output Current (AMP) : 600 Output Voltage (MILV) : 150 Product Type Features... | |
| Dimensions Aperture Diameter : 125 MM [4.921 INCH ] Case Depth : 32 MM [1.259 INCH ] Product Weight (KG) : 1.5 Ratio : 3000/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class... | |
| Dimensions Aperture Diameter : 132 MM [5.196 INCH ] Case Depth : 30 MM [1.181 INCH ] Product Weight (KG) : 1.5 Ratio : 2000/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class... | |
| Dimensions Aperture Diameter : 132 MM [5.196 INCH ] Case Depth : 30 MM [1.181 INCH ] Product Weight (KG) : 1.5 Ratio : 2500/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class... | |
| Dimensions Aperture Diameter : 14 MM [.551 INCH ] Case Depth : 100 MM [3.937 INCH ] Case Height : 68.2 MM [2.685 INCH ] Case Width : 105 MM [4.133 INCH ] Product Weight (KG) : .4 Ratio : 80/5 Electrical Characteristics Class 1 Burden Rating (VAMP) :... | |
| Dimensions Aperture Diameter : 140 MM [5.511 INCH ] Case Depth : 45 MM [1.771 INCH ] Product Weight (KG) : 4.5 Ratio : 4000/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class... | |
| Dimensions Aperture Diameter : 21 MM [.827 INCH ] Aperture Height : 6 MM [.236 INCH ] Aperture Width : 20 MM [4.121 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 65 MM [2.559 INCH ] Case Width : 45 MM [1.772 INCH ] Product Weight (KG) : .25 Ratio :... | |
| Dimensions Aperture Diameter : 21 MM [.827 INCH ] Aperture Height : 6 MM [.236 INCH ] Aperture Width : 20 MM [4.122 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 65 MM [2.559 INCH ] Case Width : 45 MM [1.772 INCH ] Product Weight (KG) : .25 Ratio :... | |
| Dimensions Aperture Diameter : 21 MM [.827 INCH ] Aperture Height : 6 MM [.236 INCH ] Aperture Width : 20 MM [4.123 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 65 MM [2.559 INCH ] Case Width : 45 MM [1.772 INCH ] Product Weight (KG) : .25 Ratio :... | |
| Dimensions Aperture Diameter : 21 MM [.827 INCH ] Aperture Height : 6 MM [.236 INCH ] Aperture Width : 20 MM [4.124 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 65 MM [2.559 INCH ] Case Width : 45 MM [1.772 INCH ] Product Weight (KG) : .25 Ratio :... | |
| Dimensions Aperture Diameter : 21 MM [.827 INCH ] Aperture Height : 6 MM [.236 INCH ] Aperture Width : 20 MM [4.125 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 65 MM [2.559 INCH ] Case Width : 45 MM [1.772 INCH ] Product Weight (KG) : .25 Ratio :... | |
| Dimensions Aperture Diameter : 21 MM [.827 INCH ] Aperture Height : 6 MM [.236 INCH ] Aperture Width : 20 MM [4.126 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 65 MM [2.559 INCH ] Case Width : 45 MM [1.772 INCH ] Product Weight (KG) : .25 Ratio :... | |
| Dimensions Aperture Diameter : 21 MM [.827 INCH ] Aperture Height : 6 MM [.236 INCH ] Aperture Width : 20 MM [4.127 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 65 MM [2.559 INCH ] Case Width : 45 MM [1.772 INCH ] Product Weight (KG) : .25 Ratio :... | |
| Dimensions Aperture Diameter : 21 MM [.827 INCH ] Aperture Height : 6 MM [.236 INCH ] Aperture Width : 20 MM [4.128 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 65 MM [2.559 INCH ] Case Width : 45 MM [1.772 INCH ] Product Weight (KG) : .25 Ratio :... | |
| Dimensions Aperture Diameter : 21 MM [.827 INCH ] Aperture Height : 6 MM [.236 INCH ] Aperture Width : 20 MM [4.129 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 65 MM [2.559 INCH ] Case Width : 45 MM [1.772 INCH ] Product Weight (KG) : .25 Ratio :... | |
| Dimensions Aperture Diameter : 21 MM [.827 INCH ] Aperture Height : 6 MM [.236 INCH ] Aperture Width : 20 MM [4.13 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 65 MM [2.559 INCH ] Case Width : 45 MM [1.772 INCH ] Product Weight (KG) : .25 Ratio :... | |
| Dimensions Aperture Diameter : 22 MM [.866 INCH ] Case Depth : 40 MM [1.574 INCH ] Product Weight (KG) : .5 Ratio : 50/1 Electrical Characteristics Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 1 Industry Standards Compatible... | |
| Dimensions Aperture Diameter : 22 MM [.866 INCH ] Case Depth : 40 MM [1.574 INCH ] Product Weight (KG) : .5 Ratio : 60/1 Electrical Characteristics Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 1 Industry Standards Compatible... | |
| Dimensions Aperture Diameter : 22 MM [.866 INCH ] Case Depth : 50 MM [1.968 INCH ] Product Weight (KG) : .5 Ratio : 40/1 Electrical Characteristics Class 3 Burden Rating (VAMP) : 1.5 Output Current (AMP) : 1 Industry Standards Compatible... | |
| Dimensions Aperture Diameter : 23 MM [.905 INCH ] Aperture Height : 10 MM [.394 INCH ] Aperture Width : 20 MM [4.131 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 94 MM [3.701 INCH ] Case Width : 60 MM [2.362 INCH ] Product Weight (KG) : .4 Ratio :... | |
| Dimensions Aperture Diameter : 23 MM [.905 INCH ] Aperture Height : 10 MM [.394 INCH ] Aperture Width : 20 MM [4.132 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 94 MM [3.701 INCH ] Case Width : 60 MM [2.362 INCH ] Product Weight (KG) : .4 Ratio :... | |
| Dimensions Aperture Diameter : 23 MM [.905 INCH ] Aperture Height : 10 MM [.394 INCH ] Aperture Width : 20 MM [4.133 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 94 MM [3.701 INCH ] Case Width : 60 MM [2.362 INCH ] Product Weight (KG) : .4 Ratio :... | |
| Dimensions Aperture Diameter : 23 MM [.905 INCH ] Aperture Height : 10 MM [.394 INCH ] Aperture Width : 20 MM [4.134 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 94 MM [3.701 INCH ] Case Width : 60 MM [2.362 INCH ] Product Weight (KG) : .4 Ratio :... | |
| Dimensions Aperture Diameter : 23 MM [.905 INCH ] Aperture Height : 10 MM [.394 INCH ] Aperture Width : 20 MM [4.135 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 94 MM [3.701 INCH ] Case Width : 60 MM [2.362 INCH ] Product Weight (KG) : .4 Ratio :... | |
| Dimensions Aperture Diameter : 23 MM [.905 INCH ] Aperture Height : 10 MM [.394 INCH ] Aperture Width : 20 MM [4.136 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 94 MM [3.701 INCH ] Case Width : 60 MM [2.362 INCH ] Product Weight (KG) : .4 Ratio :... | |
| Dimensions Aperture Diameter : 23 MM [.905 INCH ] Aperture Height : 10 MM [.394 INCH ] Aperture Width : 20 MM [4.137 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 94 MM [3.701 INCH ] Case Width : 60 MM [2.362 INCH ] Product Weight (KG) : .4 Ratio :... | |
| Dimensions Aperture Diameter : 23 MM [.905 INCH ] Aperture Height : 10 MM [.394 INCH ] Aperture Width : 20 MM [4.138 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 94 MM [3.701 INCH ] Case Width : 60 MM [2.362 INCH ] Product Weight (KG) : .4 Ratio :... | |
| Dimensions Aperture Diameter : 23 MM [.905 INCH ] Aperture Height : 10 MM [.394 INCH ] Aperture Width : 20 MM [4.139 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 94 MM [3.701 INCH ] Case Width : 60 MM [2.362 INCH ] Product Weight (KG) : .4 Ratio :... | |
| Dimensions Aperture Diameter : 23 MM [.905 INCH ] Aperture Height : 10 MM [.394 INCH ] Aperture Width : 20 MM [4.14 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 94 MM [3.701 INCH ] Case Width : 60 MM [2.362 INCH ] Product Weight (KG) : .4 Ratio :... | |
| Dimensions Aperture Diameter : 23 MM [.905 INCH ] Aperture Height : 10 MM [.394 INCH ] Aperture Width : 20 MM [4.141 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 94 MM [3.701 INCH ] Case Width : 60 MM [2.362 INCH ] Product Weight (KG) : .4 Ratio :... | |
| Dimensions Aperture Diameter : 28 MM [.102 INCH ] Case Depth : 40 MM [1.574 INCH ] Product Weight (KG) : .5 Ratio : 40/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 1.5 Output Current (AMP) : 5 Industry Standards Compatible... | |
| Dimensions Aperture Diameter : 35 MM [1.377 INCH ] Case Depth : 55 MM [2.165 INCH ] Case Width : 98 MM [3.858 INCH ] Product Weight (KG) : 2 Ratio : 120/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 2.5 Output Current (AMP) :... | |
| Dimensions Aperture Diameter : 35 MM [1.377 INCH ] Case Depth : 85 MM [3.346 INCH ] Case Width : 98 MM [3.858 INCH ] Product Weight (KG) : 3 Ratio : 120/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Output Current (AMP) :... | |
| Dimensions Aperture Diameter : 35 MM [1.378 INCH ] Aperture Height : 35 MM [1.378 INCH ] Aperture Width : 104 MM [4.094 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 156 MM [6.142 INCH ] Case Width : 134 MM [5.275 INCH ] Product Weight (KG) : .7 Ratio :... | |
| Dimensions Aperture Diameter : 36 MM [1.417 INCH ] Aperture Height : 10 MM , 30 MM [.394 INCH , 1.181 INCH ] Aperture Width : 30 MM , 40 MM [1.181 INCH , 1.575 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product... | |
| Dimensions Aperture Diameter : 36 MM [1.417 INCH ] Aperture Height : 10 MM , 30 MM [1.181 INCH , .394 INCH ] Aperture Width : 40 MM , 30 MM [1.575 INCH , 1.181 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product... | |
| Dimensions Aperture Diameter : 36 MM [1.417 INCH ] Aperture Height : 30 MM , 10 MM [.394 INCH , 1.181 INCH ] Aperture Width : 30 MM , 40 MM [1.575 INCH , 1.181 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product... | |
| Dimensions Aperture Diameter : 36 MM [1.417 INCH ] Aperture Height : 30 MM , 10 MM [.394 INCH , 1.181 INCH ] Aperture Width : 40 MM , 30 MM [1.181 INCH , 1.575 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product... | |
| Dimensions Aperture Diameter : 36 MM [1.417 INCH ] Aperture Height : 30 MM , 10 MM [.394 INCH , 1.181 INCH ] Aperture Width : 40 MM , 30 MM [1.575 INCH , 1.181 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product... | |
| Dimensions Aperture Diameter : 36 MM [1.417 INCH ] Aperture Height : 30 MM , 10 MM [1.181 INCH , .394 INCH ] Aperture Width : 30 MM , 40 MM [1.181 INCH , 1.575 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product... | |
| Dimensions Aperture Diameter : 36 MM [1.417 INCH ] Aperture Height : 30 MM , 10 MM [1.181 INCH , .394 INCH ] Aperture Width : 30 MM , 40 MM [1.575 INCH , 1.181 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product... | |
| Dimensions Aperture Diameter : 36 MM [1.417 INCH ] Aperture Height : 30 MM , 10 MM [1.181 INCH , .394 INCH ] Aperture Width : 40 MM , 30 MM [1.181 INCH , 1.575 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product... | |
| Dimensions Aperture Diameter : 40 MM [1.748 INCH ] Case Depth : 26 MM [1.023 INCH ] Product Weight (KG) : .5 Ratio : 80/1 Electrical Characteristics Class 3 Burden Rating (VAMP) : 1.5 Output Current (AMP) : 1 Industry Standards Compatible... | |
| Dimensions Aperture Diameter : 40 MM [1.748 INCH ] Case Depth : 40 MM [1.574 INCH ] Product Weight (KG) : .5 Ratio : 150/1 Electrical Characteristics Class 1 Burden Rating (VAMP) : 3 Class 3 Burden Rating (VAMP) : 5 Output... | |
| Dimensions Aperture Diameter : 40 MM [1.748 INCH ] Case Depth : 40 MM [1.574 INCH ] Product Weight (KG) : .5 Ratio : 250/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 2.5 Class 1 Burden Rating (VAMP) : 7.5 Class... | |
| Dimensions Aperture Diameter : 40 MM [1.748 INCH ] Case Depth : 45 MM [1.771 INCH ] Product Weight (KG) : .5 Ratio : 100/1 Electrical Characteristics Class 1 Burden Rating (VAMP) : 1.5 Class 3 Burden Rating (VAMP) : 5 Output... | |
| Dimensions Aperture Diameter : 45 MM [1.771 INCH ] Case Depth : 30 MM [1.181 INCH ] Product Weight (KG) : .5 Ratio : 300/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 3.75 Class 1 Burden Rating (VAMP) : 7.5 Class... | |
| Dimensions Aperture Diameter : 45 MM [1.771 INCH ] Case Depth : 32 MM [1.259 INCH ] Product Weight (KG) : .5 Ratio : 300/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 5 Class 1 Burden Rating (VAMP) : 10 Class... | |
| Dimensions Aperture Diameter : 45 MM [1.771 INCH ] Case Depth : 32 MM [1.259 INCH ] Product Weight (KG) : .5 Ratio : 400/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 5 Class 1 Burden Rating (VAMP) : 10 Class... | |
| Dimensions Aperture Diameter : 55 MM [2.165 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Width : 98 MM [3.858 INCH ] Product Weight (KG) : 1 Ratio : 600/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Output Current (AMP) :... | |
| Dimensions Aperture Diameter : 55 MM [2.165 INCH ] Case Depth : 60 MM [2.362 INCH ] Case Width : 125 MM [4.921 INCH ] Product Weight (KG) : 2.5 Ratio : 500/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) :... | |
| Dimensions Aperture Diameter : 58 MM [2.283 INCH ] Case Depth : 30 MM [1.181 INCH ] Product Weight (KG) : .5 Ratio : 400/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 5 Class 1 Burden Rating (VAMP) : 7.5 Class... | |
| Dimensions Aperture Diameter : 58 MM [2.283 INCH ] Case Depth : 32 MM [1.259 INCH ] Product Weight (KG) : .5 Ratio : 500/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 5 Class 1 Burden Rating (VAMP) : 15 Class... | |
| Dimensions Aperture Diameter : 58 MM [2.283 INCH ] Case Depth : 32 MM [1.259 INCH ] Product Weight (KG) : .5 Ratio : 600/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 10 Class 1 Burden Rating (VAMP) : 15 Class... | |
| Dimensions Aperture Diameter : 63 MM [2.48 INCH ] Aperture Height : 30 MM , 50 MM [1.181 INCH , 1.969 INCH ] Aperture Width : 50 MM , 60 MM , 80 MM [1.969 INCH , 2.362 INCH , 3.15 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 156 MM [6.142 INCH ] Case Width : 137 MM | |
| Dimensions Aperture Diameter : 63 MM [2.48 INCH ] Aperture Height : 30 MM , 50 MM [1.181 INCH , 1.969 INCH ] Aperture Width : 60 MM , 50 MM , 80 MM [2.362 INCH , 3.15 INCH , 1.969 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 156 MM [6.142 INCH ] Case Width : 137 MM | |
| Dimensions Aperture Diameter : 63 MM [2.48 INCH ] Aperture Height : 30 MM , 50 MM [1.181 INCH , 1.969 INCH ] Aperture Width : 80 MM , 50 MM , 60 MM [2.362 INCH , 1.969 INCH , 3.15 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 156 MM [6.142 INCH ] Case Width : 137 MM | |
| Dimensions Aperture Diameter : 63 MM [2.48 INCH ] Aperture Height : 50 MM , 30 MM [1.181 INCH , 1.969 INCH ] Aperture Width : 50 MM , 80 MM , 60 MM [2.362 INCH , 1.969 INCH , 3.15 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 156 MM [6.142 INCH ] Case Width : 137 MM | |
| Dimensions Aperture Diameter : 63 MM [2.48 INCH ] Aperture Height : 50 MM , 30 MM [1.969 INCH , 1.181 INCH ] Aperture Width : 60 MM , 50 MM , 80 MM [3.15 INCH , 1.969 INCH , 2.362 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 156 MM [6.142 INCH ] Case Width : 137 MM | |
| Dimensions Aperture Diameter : 84 MM [3.3 INCH ] Case Depth : 30 MM [1.181 INCH ] Product Weight (KG) : .5 Ratio : 800/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 10 Class 1 Burden Rating (VAMP) : 15 Class... | |
| Dimensions Aperture Diameter : 94 MM [3.7 INCH ] Case Depth : 30 MM [1.181 INCH ] Product Weight (KG) : 1 Ratio : 1000/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class... | |
| Dimensions Aperture Diameter : 94 MM [3.7 INCH ] Case Depth : 30 MM [1.181 INCH ] Product Weight (KG) : 1 Ratio : 1200/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class... | |
| Dimensions Aperture Diameter : 94 MM [3.7 INCH ] Case Depth : 30 MM [1.181 INCH ] Product Weight (KG) : 1 Ratio : 1500/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class... | |
| Dimensions Aperture Diameter : 94 MM [3.7 INCH ] Case Depth : 30 MM [1.181 INCH ] Product Weight (KG) : 1 Ratio : 1600/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class... | |
| Dimensions Aperture Height : 12.6 MM , 30 MM [1.181 INCH , .496 INCH ] Aperture Width : 64 MM , 60 MM [2.362 INCH , 2.52 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 131 MM [5.157 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : .6 Ratio :... | |
| Dimensions Aperture Height : 12.6 MM , 30 MM [1.181 INCH , .496 INCH ] Aperture Width : 64 MM , 60 MM [2.52 INCH , 2.362 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 131 MM [5.157 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : .6 Ratio :... | |
| Dimensions Aperture Height : 19 MM , 30 MM [.748 INCH , 1.181 INCH ] Aperture Width : 60 MM , 76.5 MM [3.012 INCH , 2.362 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 131 MM [5.157 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : .7 Ratio :... | |
| Dimensions Aperture Height : 19 MM , 30 MM [.748 INCH , 1.181 INCH ] Aperture Width : 76.5 MM , 60 MM [2.362 INCH , 3.012 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 131 MM [5.157 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : .7 Ratio :... | |
| Dimensions Aperture Height : 30 MM , 12.6 MM [.496 INCH , 1.181 INCH ] Aperture Width : 60 MM , 64 MM [2.362 INCH , 2.52 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 131 MM [5.157 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : .6 Ratio :... | |
| Dimensions Aperture Height : 30 MM , 12.6 MM [.496 INCH , 1.181 INCH ] Aperture Width : 60 MM , 64 MM [2.52 INCH , 2.362 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 131 MM [5.157 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : .6 Ratio :... | |
| Dimensions Aperture Height : 30 MM , 12.6 MM [.496 INCH , 1.181 INCH ] Aperture Width : 64 MM , 60 MM [2.52 INCH , 2.362 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 131 MM [5.157 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : .6 Ratio :... | |
| Dimensions Aperture Height : 30 MM , 12.6 MM [1.181 INCH , .496 INCH ] Aperture Width : 64 MM , 60 MM [2.362 INCH , 2.52 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 131 MM [5.157 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : .6 Ratio :... | |
| Dimensions Aperture Height : 30 MM , 19 MM [.748 INCH , 1.181 INCH ] Aperture Width : 60 MM , 76.5 MM [2.362 INCH , 3.012 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 131 MM [5.157 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : .7 Ratio :... | |
| Dimensions Aperture Height : 30 MM , 19 MM [.748 INCH , 1.181 INCH ] Aperture Width : 76.5 MM , 60 MM [3.012 INCH , 2.362 INCH ] Case Depth : 30 MM [1.181 INCH ] Case Height : 131 MM [5.157 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : .7 Ratio :... | |
| Dimensions Aperture Height : 30.5 MM [1.2 INCH ] Aperture Width : 30.5 MM [1.2 INCH ] Case Depth : 38 MM [1.496 INCH ] Case Height : 95 MM [3.74 INCH ] Case Width : 141 MM [5.551 INCH ] Product Weight (KG) : .725 Ratio : 250/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 30.5 MM [1.2 INCH ] Aperture Width : 30.5 MM [1.2 INCH ] Case Depth : 38 MM [1.496 INCH ] Case Height : 95 MM [3.74 INCH ] Case Width : 141 MM [5.551 INCH ] Product Weight (KG) : .725 Ratio : 400/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.107 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 238 MM [9.37 INCH ] Case Width : 140 MM [5.512 INCH ] Product Weight (KG) : 1 Ratio : 1600/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.108 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 238 MM [9.37 INCH ] Case Width : 140 MM [5.512 INCH ] Product Weight (KG) : 1 Ratio : 2000/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.109 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 238 MM [9.37 INCH ] Case Width : 140 MM [5.512 INCH ] Product Weight (KG) : 1 Ratio : 2500/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.11 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 238 MM [9.37 INCH ] Case Width : 140 MM [5.512 INCH ] Product Weight (KG) : 1 Ratio : 3000/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.111 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 238 MM [9.37 INCH ] Case Width : 140 MM [5.512 INCH ] Product Weight (KG) : 1 Ratio : 4000/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.112 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 238 MM [9.37 INCH ] Case Width : 140 MM [5.512 INCH ] Product Weight (KG) : 1 Ratio : 5000/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.113 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 238 MM [9.37 INCH ] Case Width : 140 MM [5.512 INCH ] Product Weight (KG) : 1 Ratio : 6000/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.114 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 165 MM [6.496 INCH ] Case Width : 213 MM [8.386 INCH ] Product Weight (KG) : 1.5 Ratio : 1600/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.115 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 165 MM [6.496 INCH ] Case Width : 213 MM [8.386 INCH ] Product Weight (KG) : 1.5 Ratio : 2000/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.116 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 165 MM [6.496 INCH ] Case Width : 213 MM [8.386 INCH ] Product Weight (KG) : 1.5 Ratio : 2500/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.117 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 165 MM [6.496 INCH ] Case Width : 213 MM [8.386 INCH ] Product Weight (KG) : 1.5 Ratio : 3000/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.118 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 165 MM [6.496 INCH ] Case Width : 213 MM [8.386 INCH ] Product Weight (KG) : 1.5 Ratio : 4000/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.119 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 165 MM [6.496 INCH ] Case Width : 213 MM [8.386 INCH ] Product Weight (KG) : 1.5 Ratio : 5000/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [4.12 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 165 MM [6.496 INCH ] Case Width : 213 MM [8.386 INCH ] Product Weight (KG) : 1.5 Ratio : 6000/5 Electrical Characteristics Class... | |
| Dimensions Aperture Height : 50 MM [1.969 INCH ] Aperture Width : 160 MM [6.299 INCH ] Case Depth : 50 MM [1.968 INCH ] Case Height : 238 MM [9.37 INCH ] Case Width : 140 MM [5.511 INCH ] Product Weight (KG) : 1 Ratio : 3200/5 Electrical Characteristics Class... | |
| Dimensions Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product Weight (KG) : .45 Ratio : 15/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Class 3 Burden... | |
| Dimensions Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product Weight (KG) : .45 Ratio : 20/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Class 3 Burden... | |
| Dimensions Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product Weight (KG) : .45 Ratio : 30/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Class 3 Burden... | |
| Dimensions Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product Weight (KG) : .45 Ratio : 40/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Class 3 Burden... | |
| Dimensions Case Depth : 50 MM [1.968 INCH ] Case Height : 116 MM [4.567 INCH ] Case Width : 77 MM [3.031 INCH ] Product Weight (KG) : .45 Ratio : 5/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Class 3 Burden... | |
| Dimensions Case Depth : 50 MM [1.968 INCH ] Case Height : 144 MM [5.669 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : 1.11 Ratio : 5 + 5 + 5 + 5 + 5 = 5 Electrical... | |
| Dimensions Case Depth : 50 MM [1.968 INCH ] Case Height : 144 MM [5.669 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : 1.11 Ratio : 5 + 5 + 5 + 5 = 5 Electrical Characteristics Class... | |
| Dimensions Case Depth : 50 MM [1.968 INCH ] Case Height : 144 MM [5.669 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : 1.11 Ratio : 5 + 5 + 5 = 5 Electrical Characteristics Class 1 Burden... | |
| Dimensions Case Depth : 50 MM [1.968 INCH ] Case Height : 144 MM [5.669 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : 1.11 Ratio : 5 + 5 = 5 Electrical Characteristics Class 1 Burden Rating (VAMP) :... |
| << Prev |