TE Connectivity Current Transformers & Shunts EF3738-000

Description
Body Features Product Weight : .37 KG  [.815 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 22 MM  [.866 INCH ] Aperture Width : 22 MM  [.866 INCH ] CT Ratio : 125/0.1 Product Depth : 35 MM  [1.377 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 107 MM  [4.213 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : .25 Class 1 Burden Rating (VAMP) : .5 Output Current (AMP) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : .37 KG  [.815 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 22 MM  [.866 INCH ] Aperture Width : 22 MM  [.866 INCH ] CT Ratio : 125/0.1 Product Depth : 35 MM  [1.377 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 107 MM  [4.213 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : .25 Class 1 Burden Rating (VAMP) : .5 Output Current (AMP) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EF3738-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EF3738-000
Current Transformers & Shunts EF3738-000
Body Features Product Weight : .37 KG  [.815 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 22 MM  [.866 INCH ] Aperture Width : 22 MM  [.866 INCH ] CT Ratio : 125/0.1 Product Depth : 35 MM  [1.377 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 107 MM  [4.213 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : .25 Class 1 Burden Rating (VAMP) : .5 Output Current (AMP) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : .37 KG  [.815 LB ]

Configuration Features


  • Wiring Configuration : Three Phase

Dimensions


  • Aperture Height : 22 MM  [.866 INCH ]
  • Aperture Width : 22 MM  [.866 INCH ]
  • CT Ratio : 125/0.1
  • Product Depth : 35 MM  [1.377 INCH ]
  • Product Height : 70 MM  [2.755 INCH ]
  • Product Width : 107 MM  [4.213 INCH ]

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : .25
  • Class 1 Burden Rating (VAMP) : .5
  • Output Current (AMP) : 100

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : 3-in-1
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EF3738-000
Product Name Current Transformers & Shunts
Burden 0.5000 VA
Unlock Full Specs
to access all available technical data

Similar Products