TE Connectivity Current Transformers & Shunts EA9870-000

Description
Dimensions Aperture Diameter : 35 MM  [1.378 INCH ] Aperture Height : 35 MM  [1.378 INCH ] Aperture Width : 104 MM  [4.094 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 156 MM  [6.142 INCH ] Case Width : 134 MM  [5.275 INCH ] Product Weight (KG) : .7 Ratio : 2400/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class 3 Burden Rating (VAMP) : 30 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 35 MM  [1.378 INCH ] Aperture Height : 35 MM  [1.378 INCH ] Aperture Width : 104 MM  [4.094 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 156 MM  [6.142 INCH ] Case Width : 134 MM  [5.275 INCH ] Product Weight (KG) : .7 Ratio : 2400/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class 3 Burden Rating (VAMP) : 30 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EA9870-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EA9870-000
Current Transformers & Shunts EA9870-000
Dimensions Aperture Diameter : 35 MM  [1.378 INCH ] Aperture Height : 35 MM  [1.378 INCH ] Aperture Width : 104 MM  [4.094 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 156 MM  [6.142 INCH ] Case Width : 134 MM  [5.275 INCH ] Product Weight (KG) : .7 Ratio : 2400/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class 3 Burden Rating (VAMP) : 30 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 35 MM  [1.378 INCH ]
  • Aperture Height : 35 MM  [1.378 INCH ]
  • Aperture Width : 104 MM  [4.094 INCH ]
  • Case Depth : 50 MM  [1.968 INCH ]
  • Case Height : 156 MM  [6.142 INCH ]
  • Case Width : 134 MM  [5.275 INCH ]
  • Product Weight (KG) : .7
  • Ratio : 2400/5

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 15
  • Class 1 Burden Rating (VAMP) : 20
  • Class 3 Burden Rating (VAMP) : 30
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EA9870-000
Product Name Current Transformers & Shunts
Burden 20 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3783-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3324-000 - TE Connectivity
Specs
Secondary Current 75 amps
View Details
Current Transformers & Shunts - CG3822-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - D69170-000 - TE Connectivity
Specs
Burden 10 VA
Secondary Current 5 amps
View Details