TE Connectivity Current Transformers & Shunts EF0762-000

Description
Body Features Product Weight : .053 KG  [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM  [.708 INCH ] CT Ratio : 60/1 Product Depth : 53 MM  [2.086 INCH ] Product Height : 57.3 MM  [2.255 INCH ] Product Width : 31 MM  [1.22 INCH ] Electrical Characteristics Class 3 Burden Rating (VAMP) : .1 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Minature Split Core Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : .053 KG  [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM  [.708 INCH ] CT Ratio : 60/1 Product Depth : 53 MM  [2.086 INCH ] Product Height : 57.3 MM  [2.255 INCH ] Product Width : 31 MM  [1.22 INCH ] Electrical Characteristics Class 3 Burden Rating (VAMP) : .1 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Minature Split Core Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EF0762-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EF0762-000
Current Transformers & Shunts EF0762-000
Body Features Product Weight : .053 KG  [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM  [.708 INCH ] CT Ratio : 60/1 Product Depth : 53 MM  [2.086 INCH ] Product Height : 57.3 MM  [2.255 INCH ] Product Width : 31 MM  [1.22 INCH ] Electrical Characteristics Class 3 Burden Rating (VAMP) : .1 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Minature Split Core Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : .053 KG  [.595 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter : 18 MM  [.708 INCH ]
  • CT Ratio : 60/1
  • Product Depth : 53 MM  [2.086 INCH ]
  • Product Height : 57.3 MM  [2.255 INCH ]
  • Product Width : 31 MM  [1.22 INCH ]

Electrical Characteristics


  • Class 3 Burden Rating (VAMP) : .1
  • Output Current (AMP) : 1

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Minature Split Core
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EF0762-000
Product Name Current Transformers & Shunts
Type / Applications SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3768-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CJ9968-000 - TE Connectivity
Specs
Secondary Current 80 amps
View Details
Current Transformers & Shunts - CM4646-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - C00797-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details