TE Connectivity Current Transformers & Shunts ED5094-000

Description
Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 290 Product Weight (KG) : 5.2 Electrical Characteristics Output Current (AMP) : 2500 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote
Description
Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 290 Product Weight (KG) : 5.2 Electrical Characteristics Output Current (AMP) : 2500 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5094-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5094-000
Current Transformers & Shunts ED5094-000
Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 290 Product Weight (KG) : 5.2 Electrical Characteristics Output Current (AMP) : 2500 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)

Dimensions


  • Aperture Diameter (MM) : 120
  • Aperture Height (MM) : 60
  • Aperture Width (MM) : 290
  • Product Weight (KG) : 5.2

Electrical Characteristics


  • Output Current (AMP) : 2500
  • Output Voltage (MILV) : 150

Product Type Features


  • Current Transformer Type : DIN Shunt
  • System Phase Type : Single Phase
  • Voltage Application Type : DC (Shunt)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5094-000
Product Name Current Transformers & Shunts
Secondary Current 2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CP6973-000 - TE Connectivity
Specs
Secondary Current 75 amps
View Details
Current Transformers & Shunts - CG3716-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CR2640-000 - TE Connectivity
Specs
Secondary Current 450 amps
View Details
Current Transformers & Shunts - CR2211-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details