TE Connectivity Current Transformers & Shunts ED5057-000

Description
Body Features Product Weight : .14 KG  [.308 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Electrical Characteristics Output Current (AMP) : 30 Output Voltage (MILV) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : .14 KG  [.308 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Electrical Characteristics Output Current (AMP) : 30 Output Voltage (MILV) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5057-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5057-000
Current Transformers & Shunts ED5057-000
Body Features Product Weight : .14 KG  [.308 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Electrical Characteristics Output Current (AMP) : 30 Output Voltage (MILV) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : .14 KG  [.308 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter (MM) : 30
  • Aperture Height (MM) : 26
  • Aperture Width (MM) : 135

Electrical Characteristics


  • Output Current (AMP) : 30
  • Output Voltage (MILV) : 100

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : DIN Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5057-000
Product Name Current Transformers & Shunts
Secondary Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3313-000 - TE Connectivity
Specs
Burden 1.25 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3311-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - BM6385-000 - TE Connectivity
Specs
Burden 0.3500 VA
Secondary Current 100 amps
View Details
Current Transformers & Shunts - CG3658-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details