TE Connectivity Current Transformers & Shunts ED3073-000

Description
Dimensions Aperture Height : 30.5 MM  [1.2 INCH ] Aperture Width : 30.5 MM  [1.2 INCH ] Case Depth : 38 MM  [1.496 INCH ] Case Height : 95 MM  [3.74 INCH ] Case Width : 141 MM  [5.551 INCH ] Product Weight (KG) : .725 Ratio : 400/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 2.5 Class 1 Burden Rating (VAMP) : 2.5 Class 3 Burden Rating (VAMP) : 3.75 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 System Phase Type : Three Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Height : 30.5 MM  [1.2 INCH ] Aperture Width : 30.5 MM  [1.2 INCH ] Case Depth : 38 MM  [1.496 INCH ] Case Height : 95 MM  [3.74 INCH ] Case Width : 141 MM  [5.551 INCH ] Product Weight (KG) : .725 Ratio : 400/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 2.5 Class 1 Burden Rating (VAMP) : 2.5 Class 3 Burden Rating (VAMP) : 3.75 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 System Phase Type : Three Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED3073-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED3073-000
Current Transformers & Shunts ED3073-000
Dimensions Aperture Height : 30.5 MM  [1.2 INCH ] Aperture Width : 30.5 MM  [1.2 INCH ] Case Depth : 38 MM  [1.496 INCH ] Case Height : 95 MM  [3.74 INCH ] Case Width : 141 MM  [5.551 INCH ] Product Weight (KG) : .725 Ratio : 400/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 2.5 Class 1 Burden Rating (VAMP) : 2.5 Class 3 Burden Rating (VAMP) : 3.75 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 System Phase Type : Three Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Height : 30.5 MM  [1.2 INCH ]
  • Aperture Width : 30.5 MM  [1.2 INCH ]
  • Case Depth : 38 MM  [1.496 INCH ]
  • Case Height : 95 MM  [3.74 INCH ]
  • Case Width : 141 MM  [5.551 INCH ]
  • Product Weight (KG) : .725
  • Ratio : 400/5

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 2.5
  • Class 1 Burden Rating (VAMP) : 2.5
  • Class 3 Burden Rating (VAMP) : 3.75
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : 3-in-1
  • System Phase Type : Three Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED3073-000
Product Name Current Transformers & Shunts
Burden 2.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3331-000 - TE Connectivity
Specs
Burden 30 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - A17339-000 - TE Connectivity
Specs
Burden 1.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG5551-000 - TE Connectivity
Specs
Secondary Current 500 amps
View Details
Current Transformers & Shunts - CG3870-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details