TE Connectivity Current Transformers & Shunts ED3076-000

Description
Body Features Product Weight : .725 KG  [1.6 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 30.5 MM  [1.2 INCH ] Aperture Width : 30.5 MM  [1.2 INCH ] CT Ratio : 630/5 Product Depth : 38 MM  [1.496 INCH ] Product Height : 95 MM  [3.74 INCH ] Product Width : 141 MM  [5.551 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 2.5 Class 1 Burden Rating (VAMP) : 2.5 Class 3 Burden Rating (VAMP) : 3.75 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : .725 KG  [1.6 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 30.5 MM  [1.2 INCH ] Aperture Width : 30.5 MM  [1.2 INCH ] CT Ratio : 630/5 Product Depth : 38 MM  [1.496 INCH ] Product Height : 95 MM  [3.74 INCH ] Product Width : 141 MM  [5.551 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 2.5 Class 1 Burden Rating (VAMP) : 2.5 Class 3 Burden Rating (VAMP) : 3.75 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED3076-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED3076-000
Current Transformers & Shunts ED3076-000
Body Features Product Weight : .725 KG  [1.6 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 30.5 MM  [1.2 INCH ] Aperture Width : 30.5 MM  [1.2 INCH ] CT Ratio : 630/5 Product Depth : 38 MM  [1.496 INCH ] Product Height : 95 MM  [3.74 INCH ] Product Width : 141 MM  [5.551 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 2.5 Class 1 Burden Rating (VAMP) : 2.5 Class 3 Burden Rating (VAMP) : 3.75 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : .725 KG  [1.6 LB ]

Configuration Features


  • Wiring Configuration : Three Phase

Dimensions


  • Aperture Height : 30.5 MM  [1.2 INCH ]
  • Aperture Width : 30.5 MM  [1.2 INCH ]
  • CT Ratio : 630/5
  • Product Depth : 38 MM  [1.496 INCH ]
  • Product Height : 95 MM  [3.74 INCH ]
  • Product Width : 141 MM  [5.551 INCH ]

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 2.5
  • Class 1 Burden Rating (VAMP) : 2.5
  • Class 3 Burden Rating (VAMP) : 3.75
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : 3-in-1
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED3076-000
Product Name Current Transformers & Shunts
Burden 2.5 VA
Unlock Full Specs
to access all available technical data

Similar Products