TE Connectivity Current Transformers & Shunts ED5996-000

Description
Body Features Product Weight : 3 KG  [6.61 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 120 MM  [4.724 INCH ] CT Ratio : 3000/5 Product Depth : 45 MM  [1.771 INCH ] Product Width : 180 MM  [7.086 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound, Protection Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : 3 KG  [6.61 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 120 MM  [4.724 INCH ] CT Ratio : 3000/5 Product Depth : 45 MM  [1.771 INCH ] Product Width : 180 MM  [7.086 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound, Protection Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5996-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5996-000
Current Transformers & Shunts ED5996-000
Body Features Product Weight : 3 KG  [6.61 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 120 MM  [4.724 INCH ] CT Ratio : 3000/5 Product Depth : 45 MM  [1.771 INCH ] Product Width : 180 MM  [7.086 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound, Protection Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : 3 KG  [6.61 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter : 120 MM  [4.724 INCH ]
  • CT Ratio : 3000/5
  • Product Depth : 45 MM  [1.771 INCH ]
  • Product Width : 180 MM  [7.086 INCH ]

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 15
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Tape Wound, Protection
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5996-000
Product Name Current Transformers & Shunts
Burden 15 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3239-000 - TE Connectivity
Specs
Secondary Current 1000 amps
View Details
Current Transformers & Shunts - EA3334-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3762-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3860-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details