TE Connectivity Current Transformers & Shunts ED4944-000

Description
Body Features Product Weight : 2 KG  [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 90 Aperture Height (MM) : 30 Aperture Width (MM) : 158 Electrical Characteristics Output Current (AMP) : 1500 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : 2 KG  [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 90 Aperture Height (MM) : 30 Aperture Width (MM) : 158 Electrical Characteristics Output Current (AMP) : 1500 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED4944-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED4944-000
Current Transformers & Shunts ED4944-000
Body Features Product Weight : 2 KG  [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 90 Aperture Height (MM) : 30 Aperture Width (MM) : 158 Electrical Characteristics Output Current (AMP) : 1500 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : 2 KG  [4.4 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter (MM) : 90
  • Aperture Height (MM) : 30
  • Aperture Width (MM) : 158

Electrical Characteristics


  • Output Current (AMP) : 1500
  • Output Voltage (MILV) : 50

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : DIN Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED4944-000
Product Name Current Transformers & Shunts
Secondary Current 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3700-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3614-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3860-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3318-000 - TE Connectivity
Specs
Secondary Current 500 amps
View Details