TE Connectivity Current Transformers & Shunts ED5087-000

Description
Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 50 Aperture Width (MM) : 270 Product Weight (KG) : .68 Electrical Characteristics Output Current (AMP) : 200 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote
Description
Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 50 Aperture Width (MM) : 270 Product Weight (KG) : .68 Electrical Characteristics Output Current (AMP) : 200 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5087-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5087-000
Current Transformers & Shunts ED5087-000
Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 50 Aperture Width (MM) : 270 Product Weight (KG) : .68 Electrical Characteristics Output Current (AMP) : 200 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)

Dimensions


  • Aperture Diameter (MM) : 30
  • Aperture Height (MM) : 50
  • Aperture Width (MM) : 270
  • Product Weight (KG) : .68

Electrical Characteristics


  • Output Current (AMP) : 200
  • Output Voltage (MILV) : 150

Product Type Features


  • Current Transformer Type : DIN Shunt
  • System Phase Type : Single Phase
  • Voltage Application Type : DC (Shunt)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5087-000
Product Name Current Transformers & Shunts
Secondary Current 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG5526-000 - TE Connectivity
Specs
Secondary Current 250 amps
View Details
Current Transformers & Shunts - CG3293-000 - TE Connectivity
Specs
Secondary Current 10 amps
View Details
Current Transformers & Shunts - CG3812-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3315-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details