TE Connectivity Current Transformers & Shunts ED5046-000

Description
Body Features Product Weight : 1.75 KG  [3.85 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 60 Aperture Height (MM) : 30 Aperture Width (MM) : 180 Electrical Characteristics Output Current (AMP) : 1000 Output Voltage (MILV) : 75 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : 1.75 KG  [3.85 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 60 Aperture Height (MM) : 30 Aperture Width (MM) : 180 Electrical Characteristics Output Current (AMP) : 1000 Output Voltage (MILV) : 75 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5046-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5046-000
Current Transformers & Shunts ED5046-000
Body Features Product Weight : 1.75 KG  [3.85 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 60 Aperture Height (MM) : 30 Aperture Width (MM) : 180 Electrical Characteristics Output Current (AMP) : 1000 Output Voltage (MILV) : 75 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : 1.75 KG  [3.85 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter (MM) : 60
  • Aperture Height (MM) : 30
  • Aperture Width (MM) : 180

Electrical Characteristics


  • Output Current (AMP) : 1000
  • Output Voltage (MILV) : 75

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : DIN Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5046-000
Product Name Current Transformers & Shunts
Secondary Current 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CK0016-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - E68803-000 - TE Connectivity
Specs
Burden 10 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3326-000 - TE Connectivity
Specs
Secondary Current 100 amps
View Details
Current Transformers & Shunts - CJ7960-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details