TE Connectivity Current Transformers & Shunts EF0967-000

Description
Dimensions Aperture Diameter : 14 MM  [.551 INCH ] Case Depth : 100 MM  [3.937 INCH ] Case Height : 68.2 MM  [2.685 INCH ] Case Width : 105 MM  [4.133 INCH ] Product Weight (KG) : .4 Ratio : 80/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 1.5 Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Din Rail System Phase Type : Three Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 14 MM  [.551 INCH ] Case Depth : 100 MM  [3.937 INCH ] Case Height : 68.2 MM  [2.685 INCH ] Case Width : 105 MM  [4.133 INCH ] Product Weight (KG) : .4 Ratio : 80/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 1.5 Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Din Rail System Phase Type : Three Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EF0967-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EF0967-000
Current Transformers & Shunts EF0967-000
Dimensions Aperture Diameter : 14 MM  [.551 INCH ] Case Depth : 100 MM  [3.937 INCH ] Case Height : 68.2 MM  [2.685 INCH ] Case Width : 105 MM  [4.133 INCH ] Product Weight (KG) : .4 Ratio : 80/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 1.5 Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Din Rail System Phase Type : Three Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 14 MM  [.551 INCH ]
  • Case Depth : 100 MM  [3.937 INCH ]
  • Case Height : 68.2 MM  [2.685 INCH ]
  • Case Width : 105 MM  [4.133 INCH ]
  • Product Weight (KG) : .4
  • Ratio : 80/5

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 1.5
  • Class 3 Burden Rating (VAMP) : 2.5
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : 3-in-1 Din Rail
  • System Phase Type : Three Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EF0967-000
Product Name Current Transformers & Shunts
Burden 1.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3318-000 - TE Connectivity
Specs
Secondary Current 500 amps
View Details
Current Transformers & Shunts - CG3820-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CF6867-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3295-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details