TE Connectivity Current Transformers & Shunts ED5072-000

Description
Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 210 Product Weight (KG) : 3.2 Electrical Characteristics Output Current (AMP) : 2500 Output Voltage (MILV) : 100 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote
Description
Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 210 Product Weight (KG) : 3.2 Electrical Characteristics Output Current (AMP) : 2500 Output Voltage (MILV) : 100 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5072-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5072-000
Current Transformers & Shunts ED5072-000
Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 60 Aperture Width (MM) : 210 Product Weight (KG) : 3.2 Electrical Characteristics Output Current (AMP) : 2500 Output Voltage (MILV) : 100 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)

Dimensions


  • Aperture Diameter (MM) : 120
  • Aperture Height (MM) : 60
  • Aperture Width (MM) : 210
  • Product Weight (KG) : 3.2

Electrical Characteristics


  • Output Current (AMP) : 2500
  • Output Voltage (MILV) : 100

Product Type Features


  • Current Transformer Type : DIN Shunt
  • System Phase Type : Single Phase
  • Voltage Application Type : DC (Shunt)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5072-000
Product Name Current Transformers & Shunts
Secondary Current 2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3247-000 - TE Connectivity
Specs
Secondary Current 2000 amps
View Details
Current Transformers & Shunts - CG5546-000 - TE Connectivity
Specs
Secondary Current 200 amps
View Details
Current Transformers & Shunts - C00797-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details