Body Features Product Weight : .4 KG [1.1 LB ]
Configuration Features Wiring Configuration : Three Phase
Dimensions Aperture Height : 25 MM [.984 INCH ] Aperture Width : 15 MM [4.105 INCH ] CT Ratio : 160/5 Product Depth : 60 MM [2.362 INCH ] Product Height : 68.5 MM [2.697 INCH ] Product Width : 76 MM [2.992 INCH ]
Electrical Characteristics Class .5 Burden Rating (VAMP) : 1.5 Class 1 Burden Rating (VAMP) : 1.5 Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5
Industry Standards Compatible With Agency/Standards Products : UL
Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)
Body Features
- Product Weight : .4 KG [1.1 LB ]
Configuration Features
- Wiring Configuration : Three Phase
Dimensions
- Aperture Height : 25 MM [.984 INCH ]
- Aperture Width : 15 MM [4.105 INCH ]
- CT Ratio : 160/5
- Product Depth : 60 MM [2.362 INCH ]
- Product Height : 68.5 MM [2.697 INCH ]
- Product Width : 76 MM [2.992 INCH ]
Electrical Characteristics
- Class .5 Burden Rating (VAMP) : 1.5
- Class 1 Burden Rating (VAMP) : 1.5
- Class 3 Burden Rating (VAMP) : 2.5
- Output Current (AMP) : 5
Industry Standards
- Compatible With Agency/Standards Products : UL
Product Type Features
- Current Transformer Type : 3-in-1
- Voltage Application Type : AC (Current Transformers)