TE Connectivity Current Transformers & Shunts ED5985-000

Description
Dimensions Aperture Diameter : 55 MM  [2.165 INCH ] Case Depth : 60 MM  [2.362 INCH ] Case Width : 125 MM  [4.921 INCH ] Product Weight (KG) : 2.5 Ratio : 500/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Product Type Features Current Transformer Type : Protection, Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 55 MM  [2.165 INCH ] Case Depth : 60 MM  [2.362 INCH ] Case Width : 125 MM  [4.921 INCH ] Product Weight (KG) : 2.5 Ratio : 500/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Product Type Features Current Transformer Type : Protection, Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5985-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5985-000
Current Transformers & Shunts ED5985-000
Dimensions Aperture Diameter : 55 MM  [2.165 INCH ] Case Depth : 60 MM  [2.362 INCH ] Case Width : 125 MM  [4.921 INCH ] Product Weight (KG) : 2.5 Ratio : 500/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Product Type Features Current Transformer Type : Protection, Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 55 MM  [2.165 INCH ]
  • Case Depth : 60 MM  [2.362 INCH ]
  • Case Width : 125 MM  [4.921 INCH ]
  • Product Weight (KG) : 2.5
  • Ratio : 500/5

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 15
  • Output Current (AMP) : 5

Product Type Features


  • Current Transformer Type : Protection, Tape Wound
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5985-000
Product Name Current Transformers & Shunts
Burden 15 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3320-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CR5438-000 - TE Connectivity
Specs
Type / Applications SplitCore
Burden 17 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3318-000 - TE Connectivity
Specs
Burden 3.75 VA
Secondary Current 5 amps
View Details