TE Connectivity Current Transformers & Shunts F26822-000

Description
Body Features Product Weight : 1 KG  [1.76 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 85 MM  [3.3 INCH ] CT Ratio : 1000/5 Product Depth : 30 MM  [1.181 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 10 Class 1 Burden Rating (VAMP) : 15 Class 3 Burden Rating (VAMP) : 30 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : 1 KG  [1.76 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 85 MM  [3.3 INCH ] CT Ratio : 1000/5 Product Depth : 30 MM  [1.181 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 10 Class 1 Burden Rating (VAMP) : 15 Class 3 Burden Rating (VAMP) : 30 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - F26822-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
F26822-000
Current Transformers & Shunts F26822-000
Body Features Product Weight : 1 KG  [1.76 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 85 MM  [3.3 INCH ] CT Ratio : 1000/5 Product Depth : 30 MM  [1.181 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 10 Class 1 Burden Rating (VAMP) : 15 Class 3 Burden Rating (VAMP) : 30 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : 1 KG  [1.76 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter : 85 MM  [3.3 INCH ]
  • CT Ratio : 1000/5
  • Product Depth : 30 MM  [1.181 INCH ]

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 10
  • Class 1 Burden Rating (VAMP) : 15
  • Class 3 Burden Rating (VAMP) : 30
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Tape Wound
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number F26822-000
Product Name Current Transformers & Shunts
Burden 15 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3303-000 - TE Connectivity
Specs
Burden 1.25 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CJ1146-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3749-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CJ4133-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details