TE Connectivity Current Transformers & Shunts ED4950-000

Description
Body Features Product Weight : 10.5 KG  [23.1 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 168 Electrical Characteristics Output Current (AMP) : 6000 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : 10.5 KG  [23.1 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 168 Electrical Characteristics Output Current (AMP) : 6000 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED4950-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED4950-000
Current Transformers & Shunts ED4950-000
Body Features Product Weight : 10.5 KG  [23.1 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 168 Electrical Characteristics Output Current (AMP) : 6000 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : 10.5 KG  [23.1 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter (MM) : 154
  • Aperture Height (MM) : 130
  • Aperture Width (MM) : 168

Electrical Characteristics


  • Output Current (AMP) : 6000
  • Output Voltage (MILV) : 50

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : DIN Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED4950-000
Product Name Current Transformers & Shunts
Secondary Current 6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3233-000 - TE Connectivity
Specs
Secondary Current 400 amps
View Details
Current Transformers & Shunts - EA3320-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3708-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CJ4133-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details