Body Features Product Weight : 1 KG [2.2 LB ]
Configuration Features Wiring Configuration : Single Phase
Dimensions Aperture Diameter : 35 MM [1.377 INCH ] CT Ratio : 200/5 Product Depth : 40 MM [1.574 INCH ] Product Width : 98 MM [3.858 INCH ]
Electrical Characteristics Class 1 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5
Industry Standards Compatible With Agency/Standards Products : UL
Product Type Features Current Transformer Type : Tape Wound, Protection Voltage Application Type : AC (Current Transformers)
Body Features
- Product Weight : 1 KG [2.2 LB ]
Configuration Features
- Wiring Configuration : Single Phase
Dimensions
- Aperture Diameter : 35 MM [1.377 INCH ]
- CT Ratio : 200/5
- Product Depth : 40 MM [1.574 INCH ]
- Product Width : 98 MM [3.858 INCH ]
Electrical Characteristics
- Class 1 Burden Rating (VAMP) : 2.5
- Output Current (AMP) : 5
Industry Standards
- Compatible With Agency/Standards Products : UL
Product Type Features
- Current Transformer Type : Tape Wound, Protection
- Voltage Application Type : AC (Current Transformers)