TE Connectivity Current Transformers & Shunts ED4996-000

Description
Body Features Product Weight : .13 KG  [.286 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Electrical Characteristics Output Current (AMP) : 25 Output Voltage (MILV) : 60 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : .13 KG  [.286 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Electrical Characteristics Output Current (AMP) : 25 Output Voltage (MILV) : 60 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED4996-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED4996-000
Current Transformers & Shunts ED4996-000
Body Features Product Weight : .13 KG  [.286 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Electrical Characteristics Output Current (AMP) : 25 Output Voltage (MILV) : 60 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : .13 KG  [.286 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter (MM) : 30
  • Aperture Height (MM) : 26
  • Aperture Width (MM) : 135

Electrical Characteristics


  • Output Current (AMP) : 25
  • Output Voltage (MILV) : 60

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : DIN Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED4996-000
Product Name Current Transformers & Shunts
Secondary Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3316-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3647-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3321-000 - TE Connectivity
Specs
Burden 3.75 VA
Secondary Current 5 amps
View Details