TE Connectivity Current Transformers & Shunts ED5001-000

Description
Body Features Product Weight : 2 KG  [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 90 Aperture Height (MM) : 30 Aperture Width (MM) : 165 Electrical Characteristics Output Current (AMP) : 1500 Output Voltage (MILV) : 60 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : 2 KG  [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 90 Aperture Height (MM) : 30 Aperture Width (MM) : 165 Electrical Characteristics Output Current (AMP) : 1500 Output Voltage (MILV) : 60 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5001-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5001-000
Current Transformers & Shunts ED5001-000
Body Features Product Weight : 2 KG  [4.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 90 Aperture Height (MM) : 30 Aperture Width (MM) : 165 Electrical Characteristics Output Current (AMP) : 1500 Output Voltage (MILV) : 60 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : 2 KG  [4.4 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter (MM) : 90
  • Aperture Height (MM) : 30
  • Aperture Width (MM) : 165

Electrical Characteristics


  • Output Current (AMP) : 1500
  • Output Voltage (MILV) : 60

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : DIN Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5001-000
Product Name Current Transformers & Shunts
Secondary Current 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CM8041-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformer; Turns Ratio Crompton Te Connectivity - 42M3972 - Newark, An Avnet Company
Specs
Frequency 0.0500 to 0.4000 kHz
Primary current 250 amps
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3823-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3798-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details