TE Connectivity Current Transformers & Shunts ED5994-000

Description
Body Features Product Weight : 3 KG  [6.61 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 100 MM  [3.937 INCH ] CT Ratio : 2000/5 Product Depth : 55 MM  [2.165 INCH ] Product Width (INCH) : 6.102 Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound, Protection Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : 3 KG  [6.61 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 100 MM  [3.937 INCH ] CT Ratio : 2000/5 Product Depth : 55 MM  [2.165 INCH ] Product Width (INCH) : 6.102 Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound, Protection Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5994-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5994-000
Current Transformers & Shunts ED5994-000
Body Features Product Weight : 3 KG  [6.61 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 100 MM  [3.937 INCH ] CT Ratio : 2000/5 Product Depth : 55 MM  [2.165 INCH ] Product Width (INCH) : 6.102 Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound, Protection Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : 3 KG  [6.61 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter : 100 MM  [3.937 INCH ]
  • CT Ratio : 2000/5
  • Product Depth : 55 MM  [2.165 INCH ]
  • Product Width (INCH) : 6.102

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 15
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Tape Wound, Protection
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5994-000
Product Name Current Transformers & Shunts
Burden 15 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3232-000 - TE Connectivity
Specs
Secondary Current 400 amps
View Details
Current Transformers & Shunts - A44263-000 - TE Connectivity
Specs
Burden 1.25 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3318-000 - TE Connectivity
Specs
Secondary Current 500 amps
View Details