TE Connectivity Current Transformers & Shunts ED5954-000

Description
Body Features Product Weight : .5 KG  [1.102 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 40 MM  [1.748 INCH ] CT Ratio : 200/1 Product Depth : 40 MM  [1.574 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 3 Class 1 Burden Rating (VAMP) : 5 Class 3 Burden Rating (VAMP) : 7.5 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : .5 KG  [1.102 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 40 MM  [1.748 INCH ] CT Ratio : 200/1 Product Depth : 40 MM  [1.574 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 3 Class 1 Burden Rating (VAMP) : 5 Class 3 Burden Rating (VAMP) : 7.5 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5954-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5954-000
Current Transformers & Shunts ED5954-000
Body Features Product Weight : .5 KG  [1.102 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 40 MM  [1.748 INCH ] CT Ratio : 200/1 Product Depth : 40 MM  [1.574 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 3 Class 1 Burden Rating (VAMP) : 5 Class 3 Burden Rating (VAMP) : 7.5 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : .5 KG  [1.102 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter : 40 MM  [1.748 INCH ]
  • CT Ratio : 200/1
  • Product Depth : 40 MM  [1.574 INCH ]

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 3
  • Class 1 Burden Rating (VAMP) : 5
  • Class 3 Burden Rating (VAMP) : 7.5
  • Output Current (AMP) : 1

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Tape Wound
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5954-000
Product Name Current Transformers & Shunts
Burden 5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3812-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3797-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3327-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3277-000 - TE Connectivity
Specs
Secondary Current 300 amps
View Details