TE Connectivity Current Transformers & Shunts ED5950-000

Description
Dimensions Aperture Diameter : 22 MM  [.866 INCH ] Case Depth : 40 MM  [1.574 INCH ] Product Weight (KG) : .5 Ratio : 60/1 Electrical Characteristics Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 22 MM  [.866 INCH ] Case Depth : 40 MM  [1.574 INCH ] Product Weight (KG) : .5 Ratio : 60/1 Electrical Characteristics Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5950-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5950-000
Current Transformers & Shunts ED5950-000
Dimensions Aperture Diameter : 22 MM  [.866 INCH ] Case Depth : 40 MM  [1.574 INCH ] Product Weight (KG) : .5 Ratio : 60/1 Electrical Characteristics Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 22 MM  [.866 INCH ]
  • Case Depth : 40 MM  [1.574 INCH ]
  • Product Weight (KG) : .5
  • Ratio : 60/1

Electrical Characteristics


  • Class 3 Burden Rating (VAMP) : 2.5
  • Output Current (AMP) : 1

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Tape Wound
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5950-000
Product Name Current Transformers & Shunts
Burden 2.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CL8049-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3322-000 - TE Connectivity
Specs
Secondary Current 600 amps
View Details
Current Transformers & Shunts - CK0355-000 - TE Connectivity
Specs
Secondary Current 170 amps
View Details
Current Transformers & Shunts - EA3314-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details