TE Connectivity Current Transformers & Shunts EB9299-000

Description
Dimensions Aperture Diameter : 21 MM  [.827 INCH ] Aperture Height : 6 MM  [.236 INCH ] Aperture Width : 20 MM  [4.124 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 65 MM  [2.559 INCH ] Case Width : 45 MM  [1.772 INCH ] Product Weight (KG) : .25 Ratio : 200/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 3.75 Class 3 Burden Rating (VAMP) : 5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 21 MM  [.827 INCH ] Aperture Height : 6 MM  [.236 INCH ] Aperture Width : 20 MM  [4.124 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 65 MM  [2.559 INCH ] Case Width : 45 MM  [1.772 INCH ] Product Weight (KG) : .25 Ratio : 200/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 3.75 Class 3 Burden Rating (VAMP) : 5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EB9299-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EB9299-000
Current Transformers & Shunts EB9299-000
Dimensions Aperture Diameter : 21 MM  [.827 INCH ] Aperture Height : 6 MM  [.236 INCH ] Aperture Width : 20 MM  [4.124 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 65 MM  [2.559 INCH ] Case Width : 45 MM  [1.772 INCH ] Product Weight (KG) : .25 Ratio : 200/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 3.75 Class 3 Burden Rating (VAMP) : 5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 21 MM  [.827 INCH ]
  • Aperture Height : 6 MM  [.236 INCH ]
  • Aperture Width : 20 MM  [4.124 INCH ]
  • Case Depth : 30 MM  [1.181 INCH ]
  • Case Height : 65 MM  [2.559 INCH ]
  • Case Width : 45 MM  [1.772 INCH ]
  • Product Weight (KG) : .25
  • Ratio : 200/5

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 3.75
  • Class 3 Burden Rating (VAMP) : 5
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EB9299-000
Product Name Current Transformers & Shunts
Burden 3.75 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CR5438-000 - TE Connectivity
Specs
Type / Applications SplitCore
Burden 17 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CM1492-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3292-000 - TE Connectivity
Specs
Burden 15 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CP8349-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details