TE Connectivity Current Transformers & Shunts EF0776-000

Description
Body Features Product Weight : .072 KG  [1.05 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 28 MM  [1.102 INCH ] CT Ratio : 400/5 Product Depth : 62.2 MM  [2.448 INCH ] Product Height : 71.7 MM  [2.822 INCH ] Product Width : 44.5 MM  [1.751 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Minature Split Core Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : .072 KG  [1.05 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 28 MM  [1.102 INCH ] CT Ratio : 400/5 Product Depth : 62.2 MM  [2.448 INCH ] Product Height : 71.7 MM  [2.822 INCH ] Product Width : 44.5 MM  [1.751 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Minature Split Core Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EF0776-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EF0776-000
Current Transformers & Shunts EF0776-000
Body Features Product Weight : .072 KG  [1.05 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 28 MM  [1.102 INCH ] CT Ratio : 400/5 Product Depth : 62.2 MM  [2.448 INCH ] Product Height : 71.7 MM  [2.822 INCH ] Product Width : 44.5 MM  [1.751 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Minature Split Core Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : .072 KG  [1.05 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter : 28 MM  [1.102 INCH ]
  • CT Ratio : 400/5
  • Product Depth : 62.2 MM  [2.448 INCH ]
  • Product Height : 71.7 MM  [2.822 INCH ]
  • Product Width : 44.5 MM  [1.751 INCH ]

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 2.5
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Minature Split Core
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EF0776-000
Product Name Current Transformers & Shunts
Type / Applications SplitCore
Unlock Full Specs
to access all available technical data

Similar Products