TE Connectivity Current Transformers & Shunts ED5953-000

Description
Dimensions Aperture Diameter : 40 MM  [1.748 INCH ] Case Depth : 40 MM  [1.574 INCH ] Product Weight (KG) : .5 Ratio : 150/1 Electrical Characteristics Class 1 Burden Rating (VAMP) : 3 Class 3 Burden Rating (VAMP) : 5 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 40 MM  [1.748 INCH ] Case Depth : 40 MM  [1.574 INCH ] Product Weight (KG) : .5 Ratio : 150/1 Electrical Characteristics Class 1 Burden Rating (VAMP) : 3 Class 3 Burden Rating (VAMP) : 5 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5953-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5953-000
Current Transformers & Shunts ED5953-000
Dimensions Aperture Diameter : 40 MM  [1.748 INCH ] Case Depth : 40 MM  [1.574 INCH ] Product Weight (KG) : .5 Ratio : 150/1 Electrical Characteristics Class 1 Burden Rating (VAMP) : 3 Class 3 Burden Rating (VAMP) : 5 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 40 MM  [1.748 INCH ]
  • Case Depth : 40 MM  [1.574 INCH ]
  • Product Weight (KG) : .5
  • Ratio : 150/1

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 3
  • Class 3 Burden Rating (VAMP) : 5
  • Output Current (AMP) : 1

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Tape Wound
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5953-000
Product Name Current Transformers & Shunts
Burden 3 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3818-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3332-000 - TE Connectivity
Specs
Burden 7.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3319-000 - TE Connectivity
Specs
Secondary Current 50 amps
View Details