Body Features Product Weight : .75 KG [1.65 LB ]
Configuration Features Wiring Configuration : Single Phase
Dimensions Aperture Height : 30 MM [1.181 INCH ] Aperture Width : 20 MM [.787 INCH ] CT Ratio : 300/5 Product Depth : 40 MM [1.574 INCH ] Product Height : 111 MM [4.37 INCH ] Product Width : 89 MM [3.503 INCH ]
Electrical Characteristics Class .5 Burden Rating (VAMP) : 1.5 Class 1 Burden Rating (VAMP) : 4 Class 3 Burden Rating (VAMP) : 6 Output Current (AMP) : 5
Industry Standards Compatible With Agency/Standards Products : UL
Product Type Features Current Transformer Type : Split Core Voltage Application Type : AC (Current Transformers)
Body Features
- Product Weight : .75 KG [1.65 LB ]
Configuration Features
- Wiring Configuration : Single Phase
Dimensions
- Aperture Height : 30 MM [1.181 INCH ]
- Aperture Width : 20 MM [.787 INCH ]
- CT Ratio : 300/5
- Product Depth : 40 MM [1.574 INCH ]
- Product Height : 111 MM [4.37 INCH ]
- Product Width : 89 MM [3.503 INCH ]
Electrical Characteristics
- Class .5 Burden Rating (VAMP) : 1.5
- Class 1 Burden Rating (VAMP) : 4
- Class 3 Burden Rating (VAMP) : 6
- Output Current (AMP) : 5
Industry Standards
- Compatible With Agency/Standards Products : UL
Product Type Features
- Current Transformer Type : Split Core
- Voltage Application Type : AC (Current Transformers)