Body Features Product Weight : .575 KG [1.27 LB ]
Configuration Features Wiring Configuration : Three Phase
Dimensions Aperture Height : 24.5 MM [.964 INCH ] Aperture Width : 20.5 MM [.807 INCH ] CT Ratio : 250/5 Product Depth : 38 MM [1.496 INCH ] Product Height : 80 MM [3.149 INCH ] Product Width (INCH) : 4.133
Electrical Characteristics Class .5 Burden Rating (VAMP) : 1.5 Class 1 Burden Rating (VAMP) : 1.5 Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5
Industry Standards Compatible With Agency/Standards Products : UL
Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)
Body Features
- Product Weight : .575 KG [1.27 LB ]
Configuration Features
- Wiring Configuration : Three Phase
Dimensions
- Aperture Height : 24.5 MM [.964 INCH ]
- Aperture Width : 20.5 MM [.807 INCH ]
- CT Ratio : 250/5
- Product Depth : 38 MM [1.496 INCH ]
- Product Height : 80 MM [3.149 INCH ]
- Product Width (INCH) : 4.133
Electrical Characteristics
- Class .5 Burden Rating (VAMP) : 1.5
- Class 1 Burden Rating (VAMP) : 1.5
- Class 3 Burden Rating (VAMP) : 2.5
- Output Current (AMP) : 5
Industry Standards
- Compatible With Agency/Standards Products : UL
Product Type Features
- Current Transformer Type : 3-in-1
- Voltage Application Type : AC (Current Transformers)