Body Features Product Weight : 2.9 KG [6.39 LB ]
Configuration Features Wiring Configuration : Single Phase
Dimensions Aperture Diameter (MM) : 120 Aperture Height (MM) : 30 Aperture Width (MM) : 165
Electrical Characteristics Output Current (AMP) : 2500 Output Voltage (MILV) : 60
Industry Standards Compatible With Agency/Standards Products : UL
Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Body Features
- Product Weight : 2.9 KG [6.39 LB ]
Configuration Features
- Wiring Configuration : Single Phase
Dimensions
- Aperture Diameter (MM) : 120
- Aperture Height (MM) : 30
- Aperture Width (MM) : 165
Electrical Characteristics
- Output Current (AMP) : 2500
- Output Voltage (MILV) : 60
Industry Standards
- Compatible With Agency/Standards Products : UL
Product Type Features
- Current Transformer Type : DIN Shunt
- Voltage Application Type : DC (Shunt)