Body Features Product Weight : .072 KG [.727 LB ]
Configuration Features Wiring Configuration : Single Phase
Dimensions Aperture Diameter : 18 MM [.708 INCH ] CT Ratio : 150/1 Product Depth : 61.5 MM [2.421 INCH ] Product Height : 72.7 MM [2.862 INCH ] Product Width : 44.5 MM [1.751 INCH ]
Electrical Characteristics Class 1 Burden Rating (VAMP) : 1 Output Current (AMP) : 1
Industry Standards Compatible With Agency/Standards Products : UL
Product Type Features Current Transformer Type : Minature Split Core Voltage Application Type : AC (Current Transformers)
Body Features
- Product Weight : .072 KG [.727 LB ]
Configuration Features
- Wiring Configuration : Single Phase
Dimensions
- Aperture Diameter : 18 MM [.708 INCH ]
- CT Ratio : 150/1
- Product Depth : 61.5 MM [2.421 INCH ]
- Product Height : 72.7 MM [2.862 INCH ]
- Product Width : 44.5 MM [1.751 INCH ]
Electrical Characteristics
- Class 1 Burden Rating (VAMP) : 1
- Output Current (AMP) : 1
Industry Standards
- Compatible With Agency/Standards Products : UL
Product Type Features
- Current Transformer Type : Minature Split Core
- Voltage Application Type : AC (Current Transformers)