TE Connectivity Current Transformers & Shunts ED5041-000

Description
Body Features Product Weight : .63 KG  [1.38 LB ] Configuration Features Wiring Configuration : Single Phase Electrical Characteristics Output Current (AMP) : 200 Output Voltage (MILV) : 75 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : .63 KG  [1.38 LB ] Configuration Features Wiring Configuration : Single Phase Electrical Characteristics Output Current (AMP) : 200 Output Voltage (MILV) : 75 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5041-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5041-000
Current Transformers & Shunts ED5041-000
Body Features Product Weight : .63 KG  [1.38 LB ] Configuration Features Wiring Configuration : Single Phase Electrical Characteristics Output Current (AMP) : 200 Output Voltage (MILV) : 75 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : .63 KG  [1.38 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Electrical Characteristics


  • Output Current (AMP) : 200
  • Output Voltage (MILV) : 75

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : DIN Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5041-000
Product Name Current Transformers & Shunts
Secondary Current 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CF8938-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3325-000 - TE Connectivity
Specs
Burden 10 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3700-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3749-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details