Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Product Weight (KG) : .17
Electrical Characteristics Output Current (AMP) : 125 Output Voltage (MILV) : 75
Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Dimensions
- Aperture Diameter (MM) : 30
- Aperture Height (MM) : 26
- Aperture Width (MM) : 135
- Product Weight (KG) : .17
Electrical Characteristics
- Output Current (AMP) : 125
- Output Voltage (MILV) : 75
Product Type Features
- Current Transformer Type : DIN Shunt
- System Phase Type : Single Phase
- Voltage Application Type : DC (Shunt)