TE Connectivity Current Transformers & Shunts EB9029-000

Description
Dimensions Aperture Height : 12.6 MM , 30 MM  [1.181 INCH , .496 INCH ] Aperture Width : 64 MM , 60 MM  [2.362 INCH , 2.52 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 131 MM  [5.157 INCH ] Case Width : 90 MM  [3.543 INCH ] Product Weight (KG) : .6 Ratio : 1000/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 7.5 Class 1 Burden Rating (VAMP) : 10 Class 3 Burden Rating (VAMP) : 10 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Height : 12.6 MM , 30 MM  [1.181 INCH , .496 INCH ] Aperture Width : 64 MM , 60 MM  [2.362 INCH , 2.52 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 131 MM  [5.157 INCH ] Case Width : 90 MM  [3.543 INCH ] Product Weight (KG) : .6 Ratio : 1000/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 7.5 Class 1 Burden Rating (VAMP) : 10 Class 3 Burden Rating (VAMP) : 10 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EB9029-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EB9029-000
Current Transformers & Shunts EB9029-000
Dimensions Aperture Height : 12.6 MM , 30 MM  [1.181 INCH , .496 INCH ] Aperture Width : 64 MM , 60 MM  [2.362 INCH , 2.52 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 131 MM  [5.157 INCH ] Case Width : 90 MM  [3.543 INCH ] Product Weight (KG) : .6 Ratio : 1000/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 7.5 Class 1 Burden Rating (VAMP) : 10 Class 3 Burden Rating (VAMP) : 10 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Height : 12.6 MM , 30 MM  [1.181 INCH , .496 INCH ]
  • Aperture Width : 64 MM , 60 MM  [2.362 INCH , 2.52 INCH ]
  • Case Depth : 30 MM  [1.181 INCH ]
  • Case Height : 131 MM  [5.157 INCH ]
  • Case Width : 90 MM  [3.543 INCH ]
  • Product Weight (KG) : .6
  • Ratio : 1000/5

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 7.5
  • Class 1 Burden Rating (VAMP) : 10
  • Class 3 Burden Rating (VAMP) : 10
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EB9029-000
Product Name Current Transformers & Shunts
Burden 10 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - A39164-000 - TE Connectivity
Specs
Burden 7.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3726-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CK0351-000 - TE Connectivity
Specs
Secondary Current 2 amps
View Details